Bourns, Inc. SMD 3.3UH 2.5A 27 MOHM Inductor and Choke SRR7045-3R3M

Description
FIXED IND 3.3UH 2.5A 27 MOHM SMD Product overview: SRR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.5A 27 MOHM SMD Product overview: SRR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.5A 27 MOHM Inductor and Choke - 71-SRR7045-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.5A 27 MOHM Inductor and Choke
71-SRR7045-3R3M
SMD 3.3UH 2.5A 27 MOHM Inductor and Choke 71-SRR7045-3R3M
FIXED IND 3.3UH 2.5A 27 MOHM SMD Product overview: SRR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.5A 27 MOHM SMD Product overview: SRR7045-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1163756-SRR7045-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1163756-SRR7045-3R3M
Win Source Part Number: 1163756-SRR7045-3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR7045-3R3M-ND,118- SRR7045-3R3MTR,118-S RR7045-3R3MCT,118-SR R7045-3R3MDKR Base Product Number: SRR7045 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1163756-SRR7045-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7045-3R3M-ND,118-SRR7045-3R3MTR,118-SRR7045-3R3MCT,118-SRR7045-3R3MDKR
Base Product Number: SRR7045
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-3R3MTR-ND
Fixed Inductors 118-SRR7045-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-3R3MCT-ND
Fixed Inductors 118-SRR7045-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR7045-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR7045-3R3MDKR-ND
Fixed Inductors 118-SRR7045-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.5A 27mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 3.3UH 2.5A 27 MOHM SMD - 103-SRR7045-3R3M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 2.5A 27 MOHM SMD
103-SRR7045-3R3M
FIXED IND 3.3UH 2.5A 27 MOHM SMD 103-SRR7045-3R3M
FIXED IND 3.3UH 2.5A 27 MOHM SMD

FIXED IND 3.3UH 2.5A 27 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR7045-3R3M 1163756-SRR7045-3R3M 118-SRR7045-3R3MTR-ND 103-SRR7045-3R3M
Product Name SMD 3.3UH 2.5A 27 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors FIXED IND 3.3UH 2.5A 27 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details