Bourns, Inc. Fixed Inductors SRP1250-4R7M

Description
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-4R7MCT-ND
Fixed Inductors SRP1250-4R7MCT-ND
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-4R7MTR-ND
Fixed Inductors SRP1250-4R7MTR-ND
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-4R7MDKR-ND
Fixed Inductors SRP1250-4R7MDKR-ND
4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

4.7µH Shielded Inductor 12A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274055-SRP1250-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274055-SRP1250-4R7M
Win Source Part Number: 1274055-SRP1250-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1250 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1250-4R7MDKR,SRP1 250-4R7MCT,SRP1250-4 R7MTR,-SRP1250-4R7MT R,SRP1250-4R7M,-SRP1 250-4R7M,-SRP1250-4R 7MCT,-SRP1250-4R7M,S RP12504R7M Base Product Number: SRP1250 Current - Saturation (Isat): 27A

Win Source Part Number: 1274055-SRP1250-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1250-4R7MDKR,SRP1250-4R7MCT,SRP1250-4R7MTR,-SRP1250-4R7MTR,SRP1250-4R7M,-SRP1250-4R7M,-SRP1250-4R7MCT,-SRP1250-4R7M,SRP12504R7M
Base Product Number: SRP1250
Current - Saturation (Isat): 27A

Buy Now Datasheet
SMD 4.7UH 12A 15 MOHM Inductor and Choke - 71-SRP1250-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 12A 15 MOHM Inductor and Choke
71-SRP1250-4R7M
SMD 4.7UH 12A 15 MOHM Inductor and Choke 71-SRP1250-4R7M
FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1250-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: SRP1250-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns - 04P1966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns
04P1966
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns 04P1966
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1250 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1250 Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Bourns - 88K6772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Bourns
88K6772
Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Bourns 88K6772
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1250 Series; DC Resistance Max:0.015ohm; Product Length:13.9mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 27A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1250 Series; DC Resistance Max:0.015ohm; Product Length:13.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1250-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1250-4R7M
Fixed Inductors SRP1250-4R7M
FIXED IND 4.7UH 12A 15 MOHM SMD

FIXED IND 4.7UH 12A 15 MOHM SMD

Supplier's Site Datasheet
FIXED IND 4.7UH 12A 15 MOHM SMD - 103-SRP1250-4R7M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 12A 15 MOHM SMD
103-SRP1250-4R7M
FIXED IND 4.7UH 12A 15 MOHM SMD 103-SRP1250-4R7M
FIXED IND 4.7UH 12A 15 MOHM SMD

FIXED IND 4.7UH 12A 15 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-4R7MCT-ND 1274055-SRP1250-4R7M 71-SRP1250-4R7M 04P1966 88K6772 SRP1250-4R7M 103-SRP1250-4R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 12A 15 MOHM Inductor and Choke Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Bourns Fixed Inductors FIXED IND 4.7UH 12A 15 MOHM SMD
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Iron; Drum Core, Wirewound Iron Iron Iron; Iron
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data