5µH Shielded Wirewound Inductor 6.4A 12mOhm Max Nonstandard
Manufacturer: Pulse
Win Source Part Number: 845479-P1170.502NLT
Series: P1170NL
Features: 5 µH Inductor 6.4 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P1170502NLT, 553-1968-6, 553-1968-2, 553-1968-1, P1170.502NL, P1170.502NLT-ND
FIXED IND 5UH 6.4A 12 MOHM SMD Product overview: P1170.502NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 6.4A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 6.4A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1170.502NLT can be used for catalog matching and distributor lookup.
Fixed Inductors SHD DRUM CORE IND
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1968-2-ND | 845479-P1170.502NLT | 71-P1170.502NLT | 664-P1170.502NLT |
| Product Name | Fixed Inductors | Fixed Inductors - P1170.502NLT | SMD 5UH 6.4A 12 MOHM Inductor and Choke | Fixed Inductors SHD DRUM CORE IND |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |