PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
53µH Shielded Toroidal Inductor 3A 80mOhm Radial, Vertical (Open)
FIXED IND 53UH 3A 80 MOHM TH Product overview: PE-54039NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 53UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 53UH, 3A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54039NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics
Win Source Part Number: 1327525-PE-54039NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Toroidal
Shielding: Shielded
Size / Dimension: 0.830" L x 0.450" W (21.09mm x 11.43mm)
Inductance: 53 µH
Height - Seated (Max): 0.950" (24.13mm)
Standard Package: 55
Mounting: Through Hole
Tolerance: ±20%
DC Resistance (DCR): 80mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Radial, Vertical (Open)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 20 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE54039NL,553-1542,P
RoHS Status: RoHS Compliant
GENERAL PURPOSE INDUCTOR, 53UH, 20%, 1 ELEMENT, 8345, RADIAL. FREE 2 YEAR RADWELL WARRANTY
SIMPLE SWITCHER INDUCTOR
SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES
TOROIDAL INDUCTOR, 53UH, 3A, THT; Product Range:-; Inductance:53µH; RMS Current (Irms):3A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-54039NL | 553-1542-ND | 71-PE-54039NL | 1327525-PE-54039NL | 135859162 | 17639-PE-54039NL | 79AH5724 | 51AK3165 |
| Product Name | Inductors | Fixed Inductors | 53UH 3A 80 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor/Choke/Coil | SIMPLE SWITCHER INDUCTOR | Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics | Toroidal Inductor, 53Uh, 3A, Tht; Product Range Pulse Electronics |
| Inductance Range | 53 microH | 53 microH | 53 microH | 53 microH | 53 microH | |||
| Lead Style | None | Radial | Radial; Radial | Radial | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole |