Pulse Electronics Corporation Inductors PE-54040NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54040NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-1541-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1541-ND
Fixed Inductors 553-1541-ND
38µH Shielded Toroidal Inductor 3A 50mOhm Radial, Vertical (Open)

38µH Shielded Toroidal Inductor 3A 50mOhm Radial, Vertical (Open)

Buy Now Datasheet
FIXED IND 38UH 3A 50 MOHM TH - 17639-PE-54040NL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 38UH 3A 50 MOHM TH
17639-PE-54040NL
FIXED IND 38UH 3A 50 MOHM TH 17639-PE-54040NL
FIXED IND 38UH 3A 50 MOHM TH

FIXED IND 38UH 3A 50 MOHM TH

Supplier's Site
Toroidal Inductor, 38Uh, 3A, Tht; Product Range Pulse Electronics - 51AK3168 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 38Uh, 3A, Tht; Product Range Pulse Electronics
51AK3168
Toroidal Inductor, 38Uh, 3A, Tht; Product Range Pulse Electronics 51AK3168
TOROIDAL INDUCTOR, 38UH, 3A, THT; Product Range:-; Inductance:38µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 38UH, 3A, THT; Product Range:-; Inductance:38µH; RMS Current (Irms):3A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54040NL 553-1541-ND 17639-PE-54040NL 51AK3168
Product Name Inductors Fixed Inductors FIXED IND 38UH 3A 50 MOHM TH Toroidal Inductor, 38Uh, 3A, Tht; Product Range Pulse Electronics
Inductance Range 38 microH 38 microH 38 microH
Lead Style None Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details