Pulse Electronics Corporation Inductors PA4342.103ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4342.103ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4342.103ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4342.103ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.1A 30mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR 10 UH SMT 11.5 X 10.3 - 664-PA4342.103ANLT - Utmel Electronic Limited
Hong Kong, China
INDUCTOR 10 UH SMT 11.5 X 10.3
664-PA4342.103ANLT
INDUCTOR 10 UH SMT 11.5 X 10.3 664-PA4342.103ANLT
INDUCTOR 10 UH SMT 11.5 X 10.3

INDUCTOR 10 UH SMT 11.5 X 10.3

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.103ANLT 553-PA4342.103ANLTTR-ND 664-PA4342.103ANLT
Product Name Inductors Fixed Inductors INDUCTOR 10 UH SMT 11.5 X 10.3
Application High Current; Power Choke
Inductance Range 10 microH 10 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details