TDK U.S.A. Corporation 3.3UH 4.2A 35.1MOHM Inductor and Choke VLS5045EX-3R3N-H

Description
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 4.2A 35.1MOHM Inductor and Choke - 71-VLS5045EX-3R3N-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 4.2A 35.1MOHM Inductor and Choke
71-VLS5045EX-3R3N-H
3.3UH 4.2A 35.1MOHM Inductor and Choke 71-VLS5045EX-3R3N-H
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-H can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327674-VLS5045EX-3R3N-H - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327674-VLS5045EX-3R3N-H
Inductors, Coils, Chokes - Fixed Inductors 1327674-VLS5045EX-3R3N-H
Manufacturer: TDK Corporation Win Source Part Number: 1327674-VLS5045EX-3R 3N-H Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 35.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-VLS5045EX-3R3N-H CT,445-VLS5045EX-3R3 N-HTR,445-VLS5045EX- 3R3N-HDKR Current - Saturation (Isat): 5.2A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327674-VLS5045EX-3R3N-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 35.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-VLS5045EX-3R3N-HCT,445-VLS5045EX-3R3N-HTR,445-VLS5045EX-3R3N-HDKR
Current - Saturation (Isat): 5.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-3R3N-HDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-3R3N-HCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-3R3N-HTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS5045EX-3R3N-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-3R3N-H
Fixed Inductors VLS5045EX-3R3N-H
FIXED IND 3.3UH 4.2A 35.1MOHM SM

FIXED IND 3.3UH 4.2A 35.1MOHM SM

Supplier's Site Datasheet
FIXED IND 3.3UH 4.2A 35.1 MOHM - 769-VLS5045EX-3R3N-H - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 4.2A 35.1 MOHM
769-VLS5045EX-3R3N-H
FIXED IND 3.3UH 4.2A 35.1 MOHM 769-VLS5045EX-3R3N-H
FIXED IND 3.3UH 4.2A 35.1 MOHM

FIXED IND 3.3UH 4.2A 35.1 MOHM

Supplier's Site
Inductor, 3.3Uh, Semishielded, 4.2A Rohs Compliant Tdk - 80AH2778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 4.2A Rohs Compliant Tdk
80AH2778
Inductor, 3.3Uh, Semishielded, 4.2A Rohs Compliant Tdk 80AH2778
INDUCTOR, 3.3UH, SEMISHIELDED, 4.2A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SEMISHIELDED, 4.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS5045EX-3R3N-H 1327674-VLS5045EX-3R3N-H 445-VLS5045EX-3R3N-HDKR-ND VLS5045EX-3R3N-H 769-VLS5045EX-3R3N-H 80AH2778
Product Name 3.3UH 4.2A 35.1MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors FIXED IND 3.3UH 4.2A 35.1 MOHM Inductor, 3.3Uh, Semishielded, 4.2A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers