TDK Corporation Fixed Inductors VLS6045EX-150M

Description
15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173041-2-ND
Fixed Inductors 445-173041-2-ND
15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173041-6-ND
Fixed Inductors 445-173041-6-ND
15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173041-1-ND
Fixed Inductors 445-173041-1-ND
15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.5A 75mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 2.5A 98 MOHM Inductor and Choke - 71-VLS6045EX-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.5A 98 MOHM Inductor and Choke
71-VLS6045EX-150M
SMD 15UH 2.5A 98 MOHM Inductor and Choke 71-VLS6045EX-150M
FIXED IND 15UH 2.5A 98 MOHM SMD Product overview: VLS6045EX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 98 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.5A 98 MOHM SMD Product overview: VLS6045EX-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 98 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-150M
812400-VLS6045EX-150M
Fixed Inductors - VLS6045EX-150M 812400-VLS6045EX-150M
Manufacturer: TDK Corporation Win Source Part Number: 812400-VLS6045EX-150 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.1A DC Resistance (DCR): 98mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 812400-VLS6045EX-150M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.1A
DC Resistance (DCR): 98mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
Inductance Frequency - Test: 100kHz

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-150M
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-150M
2.5A 15uH ±20% 3.1A SMD,6x6mm Power Inductors ROHS

2.5A 15uH ±20% 3.1A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-150M
Fixed Inductors VLS6045EX-150M
FIXED IND 15UH 2.5A 98 MOHM SMD

FIXED IND 15UH 2.5A 98 MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, 2.5A, 20%, Wirewound; Inductance Tdk - 55Y4246 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.5A, 20%, Wirewound; Inductance Tdk
55Y4246
Inductor, 15Uh, 2.5A, 20%, Wirewound; Inductance Tdk 55Y4246
INDUCTOR, 15UH, 2.5A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.1A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 2.5A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewound; Saturation Current (Isat):3.1A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 15UH 2.5A 98 MOHM SMD - 769-VLS6045EX-150M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 2.5A 98 MOHM SMD
769-VLS6045EX-150M
FIXED IND 15UH 2.5A 98 MOHM SMD 769-VLS6045EX-150M
FIXED IND 15UH 2.5A 98 MOHM SMD

FIXED IND 15UH 2.5A 98 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173041-2-ND 71-VLS6045EX-150M 812400-VLS6045EX-150M VLS6045EX-150M VLS6045EX-150M 55Y4246 769-VLS6045EX-150M
Product Name Fixed Inductors SMD 15UH 2.5A 98 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-150M Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 15Uh, 2.5A, 20%, Wirewound; Inductance Tdk FIXED IND 15UH 2.5A 98 MOHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1315059-36502AR22JTDG - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details