Pulse Electronics Corporation Inductors PB2020.103NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.103NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
SMD 10UH 12.6A 7.8MOHM Inductor and Choke - 71-PB2020.103NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 12.6A 7.8MOHM Inductor and Choke
71-PB2020.103NL
SMD 10UH 12.6A 7.8MOHM Inductor and Choke 71-PB2020.103NL
FIXED IND 10UH 12.6A 7.8MOHM SMD Product overview: PB2020.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 12.6A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 12.6A, 7.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.103NL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 12.6A 7.8MOHM SMD Product overview: PB2020.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 12.6A, 7.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 12.6A, 7.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.103NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1634-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1634-5-ND
Fixed Inductors 553-1634-5-ND
10µH Unshielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 12.6A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors UNSHIELDED DRUM CORE - 664-PB2020.103NL - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors UNSHIELDED DRUM CORE
664-PB2020.103NL
Fixed Inductors UNSHIELDED DRUM CORE 664-PB2020.103NL
Fixed Inductors UNSHIELDED DRUM CORE

Fixed Inductors UNSHIELDED DRUM CORE

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.103NL 71-PB2020.103NL 553-1634-5-ND 664-PB2020.103NL
Product Name Inductors SMD 10UH 12.6A 7.8MOHM Inductor and Choke Fixed Inductors Fixed Inductors UNSHIELDED DRUM CORE
Inductance Range 8.3 microH 10 microH 10 microH
Lead Style None Surface Mount
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567703P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details