8.2µH Unshielded Wirewound Inductor 4.1A 48mOhm Max Nonstandard
8.2µH Unshielded Wirewound Inductor 4.1A 48mOhm Max Nonstandard
8.2µH Unshielded Wirewound Inductor 4.1A 48mOhm Max Nonstandard
FIXED IND 8.2UH 4.1A 48 MOHM SMD Product overview: SDE1006A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 4.1A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 4.1A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-8R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274870-SDE1006A-8R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 27.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-8R2MDKR,SDE
Base Product Number: SDE1006A
Current - Saturation (Isat): 4.3A
FIXED IND 8.2UH 4.1A 48 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE1006A-8R2MTR-ND | 71-SDE1006A-8R2M | 1274870-SDE1006A-8R2M | 103-SDE1006A-8R2M |
| Product Name | Fixed Inductors | SMD 8.2UH 4.1A 48 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 8.2UH 4.1A 48 MOHM SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |