TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS2012ET-1R0N

Description
1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6599-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6599-6-ND
Fixed Inductors 445-6599-6-ND
1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6599-1-ND
Fixed Inductors 445-6599-1-ND
1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6599-2-ND
Fixed Inductors 445-6599-2-ND
1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.45A 86mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Surplus - VLS2012ET-1R0N
721105-VLS2012ET-1R0N
Electronic Surplus - VLS2012ET-1R0N 721105-VLS2012ET-1R0N
Manufacturer: TDK Corporation Win Source Part Number: 721105-VLS2012ET-1R0 N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Current - Saturation: 1.45A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Current Rating (Amps): 1.45A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 721105-VLS2012ET-1R0N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±30%
Current - Saturation: 1.45A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 86mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Current Rating (Amps): 1.45A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 1UH 1.45A 86 MOHM Inductor and Choke - 71-VLS2012ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.45A 86 MOHM Inductor and Choke
71-VLS2012ET-1R0N
SMD 1UH 1.45A 86 MOHM Inductor and Choke 71-VLS2012ET-1R0N
FIXED IND 1UH 1.45A 86 MOHM SMD Product overview: VLS2012ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.45A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.45A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.45A 86 MOHM SMD Product overview: VLS2012ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.45A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.45A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 1uH - 769-VLS2012ET-1R0N - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1uH
769-VLS2012ET-1R0N
Fixed Inductors 1uH 769-VLS2012ET-1R0N
Fixed Inductors 1uH

Fixed Inductors 1uH

Supplier's Site
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.086 Ohm, 1.65 A Tdk - 17T7700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.086 Ohm, 1.65 A Tdk
17T7700
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.086 Ohm, 1.65 A Tdk 17T7700
Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.086 ohm, 1.65 A

Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.086 ohm, 1.65 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6599-6-ND 721105-VLS2012ET-1R0N 71-VLS2012ET-1R0N 769-VLS2012ET-1R0N 17T7700
Product Name Fixed Inductors Electronic Surplus - VLS2012ET-1R0N SMD 1UH 1.45A 86 MOHM Inductor and Choke Fixed Inductors 1uH Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.086 Ohm, 1.65 A Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data