Pulse Electronics Corporation Inductors PB2020.223NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.223NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-1636-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1636-5-ND
Fixed Inductors 553-1636-5-ND
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 22UH 8.1A 20 MOHM SMD - 17639-PB2020.223NL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 8.1A 20 MOHM SMD
17639-PB2020.223NL
FIXED IND 22UH 8.1A 20 MOHM SMD 17639-PB2020.223NL
FIXED IND 22UH 8.1A 20 MOHM SMD

FIXED IND 22UH 8.1A 20 MOHM SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.223NL 553-1636-5-ND 17639-PB2020.223NL
Product Name Inductors Fixed Inductors FIXED IND 22UH 8.1A 20 MOHM SMD
Inductance Range 18.7 microH 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details