FIXED IND 2.42UH 30A 1.8 MOHM
2.42µH Shielded Planar Inductor 30A 1.8mOhm Max Nonstandard
FIXED IND 2.42UH 30A 1.8 MOHM
FIXED IND 2.42UH 30A 1.8MOHM SMD Product overview: PA1494.242NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.42UH, 30A, 1.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.42UH, 30A, 1.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.242NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748144-PA1494.242NLT
Manufacturer Homepage: www.pulseeng.com
Reference Date Code: 0940
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Fixed Inductors PLANAR INDUCTOR NL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PA1494.242NLTCT-ND | 71-PA1494.242NLT | 748144-PA1494.242NLT | 664-PA1494.242NLT |
| Product Name | Fixed Inductors | SMD 2.42UH 30A 1.8MOHM Inductor and Choke | Fixed Inductors - PA1494.242NLT | Fixed Inductors PLANAR INDUCTOR NL |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | ||
| DCR | 0.0018 ohms | 0.0018 ohms |