TDK Corporation SMD 15UH 5A 22.1 MOHM Inductor and Choke SLF12575T-150M4R7-PF

Description
FIXED IND 15UH 5A 22.1 MOHM SMD Product overview: SLF12575T-150M4R7-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-150M4R7 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 5A 22.1 MOHM SMD Product overview: SLF12575T-150M4R7-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-150M4R7 -PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 5A 22.1 MOHM Inductor and Choke - 71-SLF12575T-150M4R7-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5A 22.1 MOHM Inductor and Choke
71-SLF12575T-150M4R7-PF
SMD 15UH 5A 22.1 MOHM Inductor and Choke 71-SLF12575T-150M4R7-PF
FIXED IND 15UH 5A 22.1 MOHM SMD Product overview: SLF12575T-150M4R7-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-150M4R7 -PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5A 22.1 MOHM SMD Product overview: SLF12575T-150M4R7-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 22.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 22.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-150M4R7-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174410-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174410-1-ND
Fixed Inductors 445-174410-1-ND
15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174410-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174410-2-ND
Fixed Inductors 445-174410-2-ND
15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174410-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174410-6-ND
Fixed Inductors 445-174410-6-ND
15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR SHIELD PWR 15UH 12575 - 769-SLF12575T-150M4R7-PF - Utmel Electronic Limited
Hong Kong, China
INDUCTOR SHIELD PWR 15UH 12575
769-SLF12575T-150M4R7-PF
INDUCTOR SHIELD PWR 15UH 12575 769-SLF12575T-150M4R7-PF
INDUCTOR SHIELD PWR 15UH 12575

INDUCTOR SHIELD PWR 15UH 12575

Supplier's Site
Fixed Inductors SLF12575T-150M4R7-PF
FIXED IND 15UH 5A 22.1 MOHM SMD

FIXED IND 15UH 5A 22.1 MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 5A Rohs Compliant Tdk - 32AJ8784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 5A Rohs Compliant Tdk
32AJ8784
Inductor, 15Uh, Shielded, 5A Rohs Compliant Tdk 32AJ8784
INDUCTOR, 15UH, SHIELDED, 5A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF12575T-150M4R7-PF 445-174410-1-ND 769-SLF12575T-150M4R7-PF SLF12575T-150M4R7-PF 32AJ8784
Product Name SMD 15UH 5A 22.1 MOHM Inductor and Choke Fixed Inductors INDUCTOR SHIELD PWR 15UH 12575 Fixed Inductors Inductor, 15Uh, Shielded, 5A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details