Manufacturer: Bourns Inc.
Win Source Part Number: 1101968-SRR1005-102K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 220mA
Inductance: 1mH
Height - Seated (Max): 0.205" (5.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 320mA
Q @ Freq: 65 @ 252kHz
Frequency - Self Resonant: 2MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.2 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
FIXED IND 1MH 220MA 3.2 OHM SMD Product overview: SRR1005-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 220MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 220MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1005-102K can be used for catalog matching and distributor lookup.
FIXED IND 1MH 220MA 3.2 OHM SMD
INDUCTOR, SHIELDED, 1MH, 320MA, SMD; Inductance:1mH; RMS Current (Irms):220mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1MH, 320MA, SMD; Inductance:1mH; RMS Current (Irms):220mA; Inductor Construction:Shielde
Fixed Inductors 1000uH 10% SMD 1005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1101968-SRR1005-102K | 71-SRR1005-102K | SRR1005-102K | 34C8917 | 103-SRR1005-102K |
| Product Name | Fixed Inductors - SRR1005-102K | SMD 1MH 220MA 3.2 OHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1Mh, 320Ma, Smd; Inductance Bourns | Fixed Inductors 1000uH 10% SMD 1005 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |