Pulse Electronics Corporation Fixed Inductors P0250.224NLT

Description
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1934-1-ND
Fixed Inductors 553-1934-1-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1934-2-ND
Fixed Inductors 553-1934-2-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1934-6-ND
Fixed Inductors 553-1934-6-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 220UH 1.2A 380 MOHM - 17639-P0250.224NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 1.2A 380 MOHM
17639-P0250.224NLT
FIXED IND 220UH 1.2A 380 MOHM 17639-P0250.224NLT
FIXED IND 220UH 1.2A 380 MOHM

FIXED IND 220UH 1.2A 380 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1934-1-ND 17639-P0250.224NLT
Product Name Fixed Inductors FIXED IND 220UH 1.2A 380 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details