Bourns, Inc. Fixed Inductors SRP5030T-6R8M

Description
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030T-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-6R8MDKR-ND
Fixed Inductors SRP5030T-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-6R8MTR-ND
Fixed Inductors SRP5030T-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030T-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030T-6R8MCT-ND
Fixed Inductors SRP5030T-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4A 76.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP5030T-6R8M
844011-SRP5030T-6R8M
Fixed Inductors - SRP5030T-6R8M 844011-SRP5030T-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 844011-SRP5030T-6R8M Series: SRP5030T Features: 6.8 µH Inductor 4 A Package: Reel - TR Family Name: SRP5030T Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP5030T-6R8MCT, SRP5030T-6R8MDKR, SRP5030T-6R8MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 844011-SRP5030T-6R8M
Series: SRP5030T
Features: 6.8 µH Inductor 4 A
Package: Reel - TR
Family Name: SRP5030T
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP5030T-6R8MCT, SRP5030T-6R8MDKR, SRP5030T-6R8MTR

Buy Now Datasheet
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke - 71-SRP5030T-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke
71-SRP5030T-6R8M
SMD 6.8UH 4A 76.2 MOHM Inductor and Choke 71-SRP5030T-6R8M
FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030T-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: SRP5030T-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP5030T-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP5030T-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP5030T-6R8M
Fixed Inductors SRP5030T-6R8M
FIXED IND 6.8UH 4A 76.2 MOHM SMD

FIXED IND 6.8UH 4A 76.2 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Bourns - 54W0093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Bourns
54W0093
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Bourns 54W0093
INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRP5030T Series; DC Resistance Max:0.0762ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRP5030T Series; DC Resistance Max:0.0762ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 4A, 20%; Inductance Bourns - 44AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4A, 20%; Inductance Bourns
44AC1989
Inductor, Shielded, 6.8Uh, 4A, 20%; Inductance Bourns 44AC1989
INDUCTOR, SHIELDED, 6.8UH, 4A, 20%; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRP5030T Series; DC Resistance Max:0.0762ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4A, 20%; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRP5030T Series; DC Resistance Max:0.0762ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 6.8UH 4A 76.2 MOHM SMD - 103-SRP5030T-6R8M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 4A 76.2 MOHM SMD
103-SRP5030T-6R8M
FIXED IND 6.8UH 4A 76.2 MOHM SMD 103-SRP5030T-6R8M
FIXED IND 6.8UH 4A 76.2 MOHM SMD

FIXED IND 6.8UH 4A 76.2 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030T-6R8MDKR-ND 844011-SRP5030T-6R8M 71-SRP5030T-6R8M SRP5030T-6R8M 54W0093 103-SRP5030T-6R8M
Product Name Fixed Inductors Fixed Inductors - SRP5030T-6R8M SMD 6.8UH 4A 76.2 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Bourns FIXED IND 6.8UH 4A 76.2 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details