Bourns, Inc. SMD 1UH 7.8A 10 MOHM Inductor and Choke SRN8040-1R0Y

Description
FIXED IND 1UH 7.8A 10 MOHM SMD Product overview: SRN8040-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 7.8A 10 MOHM SMD Product overview: SRN8040-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 7.8A 10 MOHM Inductor and Choke - 71-SRN8040-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7.8A 10 MOHM Inductor and Choke
71-SRN8040-1R0Y
SMD 1UH 7.8A 10 MOHM Inductor and Choke 71-SRN8040-1R0Y
FIXED IND 1UH 7.8A 10 MOHM SMD Product overview: SRN8040-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7.8A 10 MOHM SMD Product overview: SRN8040-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1137906-SRN8040-1R0Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1137906-SRN8040-1R0Y
Inductors, Coils, Chokes - Fixed Inductors 1137906-SRN8040-1R0Y
Win Source Part Number: 1137906-SRN8040-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 75MHz Package / Case: Nonstandard DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRN8040-1R0Y.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN80401R0Y,SRN8040- 1R0YCT,SRN8040-1R0YT R,SRN8040-1R0YDKR Base Product Number: SRN8040 Current - Saturation (Isat): 11A

Win Source Part Number: 1137906-SRN8040-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 7.96MHz
Frequency - Self Resonant: 75MHz
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SRN8040-1R0Y.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN80401R0Y,SRN8040-1R0YCT,SRN8040-1R0YTR,SRN8040-1R0YDKR
Base Product Number: SRN8040
Current - Saturation (Isat): 11A

Buy Now Datasheet
Fixed Inductors - SRN8040-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R0YCT-ND
Fixed Inductors SRN8040-1R0YCT-ND
1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R0YDKR-ND
Fixed Inductors SRN8040-1R0YDKR-ND
1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-1R0YTR-ND
Fixed Inductors SRN8040-1R0YTR-ND
1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 7.8A 10mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2463303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463303
Surface Mount Inductors 2463303
Bourns SRN8040-1R0Y

Bourns SRN8040-1R0Y

Supplier's Site
Surface Mount Inductors - 2463304P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463304P
Surface Mount Inductors 2463304P
Bourns SRN8040-1R0Y

Bourns SRN8040-1R0Y

Supplier's Site
Surface Mount Inductors - 2463304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463304
Surface Mount Inductors 2463304
Bourns SRN8040-1R0Y

Bourns SRN8040-1R0Y

Supplier's Site
FIXED IND 1UH 7.8A 10 MOHM SMD - 103-SRN8040-1R0Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 7.8A 10 MOHM SMD
103-SRN8040-1R0Y
FIXED IND 1UH 7.8A 10 MOHM SMD 103-SRN8040-1R0Y
FIXED IND 1UH 7.8A 10 MOHM SMD

FIXED IND 1UH 7.8A 10 MOHM SMD

Supplier's Site
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns - 61T9899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns
61T9899
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns 61T9899
INDUCTOR, SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRN8040 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRN8040 Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns - 64T2393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns
64T2393
Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns 64T2393
INDUCTOR, SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance Max:0.01ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 11A, SMD; Inductance:1µH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRN8040 Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance Max:0.01ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn8040 Series, 1 H, 30%, Shielded, 0.01 Ohm, 7.8 A Rohs Compliant Bourns - 73T9657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn8040 Series, 1 H, 30%, Shielded, 0.01 Ohm, 7.8 A Rohs Compliant Bourns
73T9657
Surface Mount Power Inductor, Srn8040 Series, 1 H, 30%, Shielded, 0.01 Ohm, 7.8 A Rohs Compliant Bourns 73T9657
Surface Mount Power Inductor, SRN8040 Series, 1 H, 30%, Shielded, 0.01 ohm, 7.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN8040 Series, 1 H, 30%, Shielded, 0.01 ohm, 7.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-1R0Y
Fixed Inductors SRN8040-1R0Y
FIXED IND 1UH 7.8A 10 MOHM SMD

FIXED IND 1UH 7.8A 10 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN8040-1R0Y 1137906-SRN8040-1R0Y SRN8040-1R0YCT-ND 2463303 103-SRN8040-1R0Y 61T9899 64T2393 73T9657 SRN8040-1R0Y
Product Name SMD 1UH 7.8A 10 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors FIXED IND 1UH 7.8A 10 MOHM SMD Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns Inductor, Shielded, 1Uh, 11A, Smd; Inductance Bourns Surface Mount Power Inductor, Srn8040 Series, 1 H, 30%, Shielded, 0.01 Ohm, 7.8 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers