Pulse Electronics Corporation Fixed Inductors - P0147NLT P0147NLT

Description
Manufacturer: Pulse Win Source Part Number: 888250-P0147NLT Series: Bobcat Operating Temperature Range: -40°C ~ 130°C Features: 56 µH Unshielded Toroidal Inductor 1.65 A 139mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888250-P0147NLT Series: Bobcat Operating Temperature Range: -40°C ~ 130°C Features: 56 µH Unshielded Toroidal Inductor 1.65 A 139mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0147NLT - 888250-P0147NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0147NLT
888250-P0147NLT
Fixed Inductors - P0147NLT 888250-P0147NLT
Manufacturer: Pulse Win Source Part Number: 888250-P0147NLT Series: Bobcat Operating Temperature Range: -40°C ~ 130°C Features: 56 µH Unshielded Toroidal Inductor 1.65 A 139mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888250-P0147NLT
Series: Bobcat
Operating Temperature Range: -40°C ~ 130°C
Features: 56 µH Unshielded Toroidal Inductor 1.65 A 139mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - P0147NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0147NLT-ND
Fixed Inductors P0147NLT-ND
56µH Unshielded Toroidal Inductor 1.65A 139mOhm Max Nonstandard

56µH Unshielded Toroidal Inductor 1.65A 139mOhm Max Nonstandard

Buy Now Datasheet
SMD 56UH 1.65A 139MOHM Inductor and Choke - 71-P0147NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.65A 139MOHM Inductor and Choke
71-P0147NLT
SMD 56UH 1.65A 139MOHM Inductor and Choke 71-P0147NLT
FIXED IND 56UH 1.65A 139MOHM SMD Product overview: P0147NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.65A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.65A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0147NLT can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.65A 139MOHM SMD Product overview: P0147NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.65A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.65A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0147NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hong Kong, China
Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R
664-P0147NLT
Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R 664-P0147NLT
Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R

Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 888250-P0147NLT P0147NLT-ND 71-P0147NLT 664-P0147NLT
Product Name Fixed Inductors - P0147NLT Fixed Inductors SMD 56UH 1.65A 139MOHM Inductor and Choke Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Toroid Toroidal
Configuration Fixed
DCR 0.1390 ohms 0.1390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details