Pulse Electronics Corporation Fixed Inductors PE-53662NLT

Description
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53662NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53662NLTTR-ND
Fixed Inductors 553-PE-53662NLTTR-ND
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53662NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53662NLTCT-ND
Fixed Inductors 553-PE-53662NLTCT-ND
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53662NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53662NLTDKR-ND
Fixed Inductors 553-PE-53662NLTDKR-ND
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PE-53662NLT - 930213-PE-53662NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PE-53662NLT
930213-PE-53662NLT
Fixed Inductors - PE-53662NLT 930213-PE-53662NLT
Manufacturer: Pulse Win Source Part Number: 930213-PE-53662NLT Series: SLIC Operating Temperature Range: -40°C ~ 130°C Features: 4.9 µH Unshielded Toroidal Inductor 7.8 A 12.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE-53662NLT-ND, 553-3836-6, 553-3836-1, 553-3836-2

Manufacturer: Pulse
Win Source Part Number: 930213-PE-53662NLT
Series: SLIC
Operating Temperature Range: -40°C ~ 130°C
Features: 4.9 µH Unshielded Toroidal Inductor 7.8 A 12.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE-53662NLT-ND, 553-3836-6, 553-3836-1, 553-3836-2

Buy Now Datasheet
FIXED IND 4.9UH 7.8A 12.4 MOHM - 17639-PE-53662NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.9UH 7.8A 12.4 MOHM
17639-PE-53662NLT
FIXED IND 4.9UH 7.8A 12.4 MOHM 17639-PE-53662NLT
FIXED IND 4.9UH 7.8A 12.4 MOHM

FIXED IND 4.9UH 7.8A 12.4 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-53662NLTTR-ND 930213-PE-53662NLT 17639-PE-53662NLT
Product Name Fixed Inductors Fixed Inductors - PE-53662NLT FIXED IND 4.9UH 7.8A 12.4 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details