Pulse Electronics Corporation Fixed Inductors PG0087.103NLT

Description
10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0087.103NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0087.103NLT-ND
Fixed Inductors PG0087.103NLT-ND
10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard

10µH Shielded Inductor 1.2A 124mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.2A 124 MOHM Inductor and Choke - 71-PG0087.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.2A 124 MOHM Inductor and Choke
71-PG0087.103NLT
SMD 10UH 1.2A 124 MOHM Inductor and Choke 71-PG0087.103NLT
FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: PG0087.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.2A 124 MOHM SMD Product overview: PG0087.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 124 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 124 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0087.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 1.2A 124 MOHM SMD - 664-PG0087.103NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1.2A 124 MOHM SMD
664-PG0087.103NLT
FIXED IND 10UH 1.2A 124 MOHM SMD 664-PG0087.103NLT
FIXED IND 10UH 1.2A 124 MOHM SMD

FIXED IND 10UH 1.2A 124 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0087.103NLT-ND 71-PG0087.103NLT 664-PG0087.103NLT
Product Name Fixed Inductors SMD 10UH 1.2A 124 MOHM Inductor and Choke FIXED IND 10UH 1.2A 124 MOHM SMD
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1240 ohms 0.1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details