FIXED IND 4.7UH 1.5A 90 MOHM SMD Product overview: P0770.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.472NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929752-P0770.472NLT
Series: P0770NL
Operating Temperature Range: -40°C ~ 130°C
Features: Unshielded Wirewound Inductor 90mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1949-2, P0770472NLT, P0770.472NLT-ND, 553-1949-1, 553-1949-6
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
FIXED IND 4.7UH 1.5A 90 MOHM SMD
POWER INDUCTOR, SMD, 4.7UH, 1.5A; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel
POWER INDUCTOR, SMD, 4.7UH, 1.5A; Inductance:4.7µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P0770.472NLT | 929752-P0770.472NLT | 553-1949-2-ND | 17639-P0770.472NLT | 51AK3278 |
| Product Name | SMD 4.7UH 1.5A 90 MOHM Inductor and Choke | Fixed Inductors - P0770.472NLT | Fixed Inductors | FIXED IND 4.7UH 1.5A 90 MOHM SMD | Power Inductor, Smd, 4.7Uh, 1.5A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |