Bourns, Inc. Surface Mount Inductors SRR0603-100ML

Description
Bourns SRR0603-100ML
Request a Quote Datasheet
Description
Bourns SRR0603-100ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1229169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229169
Surface Mount Inductors 1229169
Bourns SRR0603-100ML

Bourns SRR0603-100ML

Supplier's Site
Surface Mount Inductors - 1711008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1711008
Surface Mount Inductors 1711008
Bourns SRR0603-100ML

Bourns SRR0603-100ML

Supplier's Site
SMD 10UH 1.1A 120 MOHM Inductor and Choke - 71-SRR0603-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.1A 120 MOHM Inductor and Choke
71-SRR0603-100ML
SMD 10UH 1.1A 120 MOHM Inductor and Choke 71-SRR0603-100ML
FIXED IND 10UH 1.1A 120 MOHM SMD Product overview: SRR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.1A 120 MOHM SMD Product overview: SRR0603-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR0603-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.1A 120 MOHM SMD

FIXED IND 10UH 1.1A 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-100MLTR-ND
Fixed Inductors 118-SRR0603-100MLTR-ND
10µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-100MLCT-ND
Fixed Inductors 118-SRR0603-100MLCT-ND
10µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

10µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR0603-100ML
812100-SRR0603-100ML
Fixed Inductors - SRR0603-100ML 812100-SRR0603-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 812100-SRR0603-100ML Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 25MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Manufacturer Package: Nonstandard, Corner Terminals Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Q at Freq: 16 at 2.52MHz Current Rating (Amps): 1.1A Inductance Frequency - Test: 1kHz Part Number Series: SRR0603

Manufacturer: Bourns Inc.
Win Source Part Number: 812100-SRR0603-100ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 25MHz
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Manufacturer Package: Nonstandard, Corner Terminals
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Q at Freq: 16 at 2.52MHz
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 1kHz
Part Number Series: SRR0603

Buy Now
Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R - 103-SRR0603-100ML - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R
103-SRR0603-100ML
Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R 103-SRR0603-100ML
Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R

Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R

Supplier's Site
Surface Mount Power Inductor, Srr0603 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns - 45W6414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0603 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns
45W6414
Surface Mount Power Inductor, Srr0603 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns 45W6414
Surface Mount Power Inductor, SRR0603 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0603 Series, 10 H, 20%, Shielded, 0.12 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 1.5A, Smd, Full Reel; Inductance Bourns - 83R8940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.5A, Smd, Full Reel; Inductance Bourns
83R8940
Inductor, Shielded, 10Uh, 1.5A, Smd, Full Reel; Inductance Bourns 83R8940
INDUCTOR, SHIELDED, 10UH, 1.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; DC Resistance Max:0.12ohm; Product Length:6.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; DC Resistance Max:0.12ohm; Product Length:6.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 1.5A, Smd; Inductance Bourns - 61J8888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.5A, Smd; Inductance Bourns
61J8888
Inductor, Shielded, 10Uh, 1.5A, Smd; Inductance Bourns 61J8888
INDUCTOR, SHIELDED, 10UH, 1.5A, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.5A, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 1.1A, 20%, Shielded; Inductance Bourns - 38AC2395 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.1A, 20%, Shielded; Inductance Bourns
38AC2395
Inductor, 10Uh, 1.1A, 20%, Shielded; Inductance Bourns 38AC2395
INDUCTOR, 10UH, 1.1A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.1A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR0603-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0603-100ML
Fixed Inductors SRR0603-100ML
FIXED IND 10UH 1.1A 120 MOHM SMD

FIXED IND 10UH 1.1A 120 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1229169 71-SRR0603-100ML 118-SRR0603-100MLDKR-ND 812100-SRR0603-100ML 103-SRR0603-100ML 45W6414 83R8940 61J8888 SRR0603-100ML
Product Name Surface Mount Inductors SMD 10UH 1.1A 120 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR0603-100ML Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R Surface Mount Power Inductor, Srr0603 Series, 10 H, 20%, Shielded, 0.12 Ohm, 1.1 A Rohs Compliant Bourns Inductor, Shielded, 10Uh, 1.5A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 10Uh, 1.5A, Smd; Inductance Bourns Fixed Inductors
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details