Bourns, Inc. Surface Mount Inductors SRN3015-3R3M

Description
Bourns SRN3015-3R3M Power Inductor
Request a Quote
Description
Bourns SRN3015-3R3M Power Inductor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN3015-3R3M is a shielded surface mount inductor with an inductance of 3.3 µH and a rated current of 1.4 A. It features a semi-shielded construction, making it suitable for applications requiring reduced electromagnetic interference. The inductor has a maximum DC resistance of 0.112 Ω and operates effectively within a temperature range of -40 °C to +125 °C. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into automated assembly processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD televisions.

Datasheet Summary
Powered by GS/AI

The Bourns SRN3015-3R3M is a shielded surface mount inductor with an inductance of 3.3 µH and a rated current of 1.4 A. It features a semi-shielded construction, making it suitable for applications requiring reduced electromagnetic interference. The inductor has a maximum DC resistance of 0.112 Ω and operates effectively within a temperature range of -40 °C to +125 °C. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into automated assembly processes. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD televisions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466219
Surface Mount Inductors 466219
Bourns SRN3015-3R3M Power Inductor

Bourns SRN3015-3R3M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN3015-3R3M
897390-SRN3015-3R3M
Fixed Inductors - SRN3015-3R3M 897390-SRN3015-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 897390-SRN3015-3R3M Series: SRN3015 Operating Temperature Range: -40°C ~ 125°C Features: 3.3 µH Semi-Shielded Wirewound Inductor 1.6 A 112mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3015 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN30153R3M, SRN3015-3R3MTR, SRN3015-3R3MDKR, SRN3015-3R3MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897390-SRN3015-3R3M
Series: SRN3015
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Semi-Shielded Wirewound Inductor 1.6 A 112mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3015
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN30153R3M, SRN3015-3R3MTR, SRN3015-3R3MDKR, SRN3015-3R3MCT

Buy Now Datasheet
Fixed Inductors - SRN3015-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-3R3MDKR-ND
Fixed Inductors SRN3015-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-3R3MTR-ND
Fixed Inductors SRN3015-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-3R3MCT-ND
Fixed Inductors SRN3015-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.6A 112mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 1.6A 112MOHM Inductor and Choke - 71-SRN3015-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.6A 112MOHM Inductor and Choke
71-SRN3015-3R3M
SMD 3.3UH 1.6A 112MOHM Inductor and Choke 71-SRN3015-3R3M
FIXED IND 3.3UH 1.6A 112MOHM SMD Product overview: SRN3015-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 112MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 112MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.6A 112MOHM SMD Product overview: SRN3015-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 112MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 112MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R - 103-SRN3015-3R3M - Utmel Electronic Limited
Hong Kong, China
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R
103-SRN3015-3R3M
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R 103-SRN3015-3R3M
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R

Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R

Supplier's Site
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns - 61T9878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns
61T9878
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns 61T9878
INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.112ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.112ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns - 64T2372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns
64T2372
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns 64T2372
INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.112ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.112ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN3015-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3015-3R3M
Fixed Inductors SRN3015-3R3M
FIXED IND 3.3UH 1.6A 112MOHM SMD

FIXED IND 3.3UH 1.6A 112MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466219 897390-SRN3015-3R3M SRN3015-3R3MDKR-ND 71-SRN3015-3R3M 103-SRN3015-3R3M 61T9878 SRN3015-3R3M
Product Name Surface Mount Inductors Fixed Inductors - SRN3015-3R3M Fixed Inductors SMD 3.3UH 1.6A 112MOHM Inductor and Choke Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns Fixed Inductors
Application Power Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Rated DC Current 1600 milliamps 1400 milliamps 1600 milliamps 1600 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3015
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details