6.8µH Shielded Wirewound Inductor 4.8A 59.95mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4.8A 59.95mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4.8A 59.95mOhm Max Nonstandard
INDUCTOR, 6.8UH, SHIELDED, 4.8A ROHS COMPLIANT: YES
FIXED IND 6.8UH 4.8A 59.95 MOHM
FIX IND 6.8UH 4.8A 59.95MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-180109-6-ND | 66AH7134 | SPM6530T-6R8M-HZ | 769-SPM6530T-6R8M-HZ |
| Product Name | Fixed Inductors | Inductor, 6.8Uh, Shielded, 4.8A Rohs Compliant Tdk | Fixed Inductors | FIX IND 6.8UH 4.8A 59.95MOHM SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |