TDK Corporation Fixed Inductors SPM3012T-1R0M-LR

Description
1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174441-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174441-6-ND
Fixed Inductors 445-174441-6-ND
1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174441-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174441-2-ND
Fixed Inductors 445-174441-2-ND
1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174441-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174441-1-ND
Fixed Inductors 445-174441-1-ND
1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.4A 59.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 3.4A 59.4 MOHM Inductor and Choke - 71-SPM3012T-1R0M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.4A 59.4 MOHM Inductor and Choke
71-SPM3012T-1R0M-LR
SMD 1UH 3.4A 59.4 MOHM Inductor and Choke 71-SPM3012T-1R0M-LR
FIXED IND 1UH 3.4A 59.4 MOHM SMD Product overview: SPM3012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.4A, 59.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.4A, 59.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R0M-LR can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.4A 59.4 MOHM SMD Product overview: SPM3012T-1R0M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.4A, 59.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.4A, 59.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM3012T-1R0M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM3012T-1R0M-LR
849932-SPM3012T-1R0M-LR
Fixed Inductors - SPM3012T-1R0M-LR 849932-SPM3012T-1R0M-LR
Manufacturer: TDK Corporation Win Source Part Number: 849932-SPM3012T-1R0M -LR Series: SPM-LR Features: 1 µH Inductor 3.4 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174441-6, 445-174441-2, 445-174441-1

Manufacturer: TDK Corporation
Win Source Part Number: 849932-SPM3012T-1R0M-LR
Series: SPM-LR
Features: 1 µH Inductor 3.4 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174441-6, 445-174441-2, 445-174441-1

Buy Now Datasheet
Fixed Inductors - SPM3012T-1R0M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM3012T-1R0M-LR
Fixed Inductors SPM3012T-1R0M-LR
FIXED IND 1UH 3.4A 59.4 MOHM SMD

FIXED IND 1UH 3.4A 59.4 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 3.4A, 20%; Inductance Tdk - 84Y6547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.4A, 20%; Inductance Tdk
84Y6547
Inductor, Shielded, 1Uh, 3.4A, 20%; Inductance Tdk 84Y6547
INDUCTOR, SHIELDED, 1UH, 3.4A, 20%; Inductance:1µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SPM-LR Series; DC Resistance Max:0.0594ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.4A, 20%; Inductance:1µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SPM-LR Series; DC Resistance Max:0.0594ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1UH 3.4A 59.4 MOHM SMD - 769-SPM3012T-1R0M-LR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 3.4A 59.4 MOHM SMD
769-SPM3012T-1R0M-LR
FIXED IND 1UH 3.4A 59.4 MOHM SMD 769-SPM3012T-1R0M-LR
FIXED IND 1UH 3.4A 59.4 MOHM SMD

FIXED IND 1UH 3.4A 59.4 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174441-6-ND 71-SPM3012T-1R0M-LR 849932-SPM3012T-1R0M-LR SPM3012T-1R0M-LR 84Y6547 769-SPM3012T-1R0M-LR
Product Name Fixed Inductors SMD 1UH 3.4A 59.4 MOHM Inductor and Choke Fixed Inductors - SPM3012T-1R0M-LR Fixed Inductors Inductor, Shielded, 1Uh, 3.4A, 20%; Inductance Tdk FIXED IND 1UH 3.4A 59.4 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details