Bourns, Inc. SMD 100UH 1A 287 MOHM Inductor and Choke SRU8043-101Y

Description
FIXED IND 100UH 1A 287 MOHM SMD Product overview: SRU8043-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 287 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 287 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1A 287 MOHM SMD Product overview: SRU8043-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 287 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 287 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-101Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1A 287 MOHM Inductor and Choke - 71-SRU8043-101Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 287 MOHM Inductor and Choke
71-SRU8043-101Y
SMD 100UH 1A 287 MOHM Inductor and Choke 71-SRU8043-101Y
FIXED IND 100UH 1A 287 MOHM SMD Product overview: SRU8043-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 287 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 287 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-101Y can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 287 MOHM SMD Product overview: SRU8043-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 287 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 287 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU8043-101Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRU8043-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-101YCT-ND
Fixed Inductors 118-SRU8043-101YCT-ND
100µH Shielded Inductor 1A 287mOhm Nonstandard

100µH Shielded Inductor 1A 287mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-101YDKR-ND
Fixed Inductors 118-SRU8043-101YDKR-ND
FIXED IND 100UH 1A 287 MOHM SMD

FIXED IND 100UH 1A 287 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRU8043-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU8043-101YTR-ND
Fixed Inductors 118-SRU8043-101YTR-ND
100µH Shielded Inductor 1A 287mOhm Nonstandard

100µH Shielded Inductor 1A 287mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU8043-101Y
897568-SRU8043-101Y
Fixed Inductors - SRU8043-101Y 897568-SRU8043-101Y
Manufacturer: Bourns Inc. Win Source Part Number: 897568-SRU8043-101Y Series: SRU8043 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Shielded Wirewound Inductor 1 A 287mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU8043 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU8043-101YCT, -SRU8043-101Y, SRU8043101Y, SRU8043-101YTR, -SRU8043-101YCT, -SRU8043-101YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897568-SRU8043-101Y
Series: SRU8043
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 1 A 287mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU8043
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU8043-101YCT, -SRU8043-101Y, SRU8043101Y, SRU8043-101YTR, -SRU8043-101YCT, -SRU8043-101YTR

Buy Now Datasheet
Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns - 09J3070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns
09J3070
Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns 09J3070
INDUCTOR, SHIELDED, 100UH, 800MA, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; DC Resistance Max:0.287ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 800MA, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; DC Resistance Max:0.287ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 100Uh, 1A, 30%, Full Reel; Inductance Bourns - 02J3324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 100Uh, 1A, 30%, Full Reel; Inductance Bourns
02J3324
Inductor, Power, 100Uh, 1A, 30%, Full Reel; Inductance Bourns 02J3324
INDUCTOR, POWER, 100UH, 1A, 30%, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; DC Resistance Max:0.287ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, POWER, 100UH, 1A, 30%, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; DC Resistance Max:0.287ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sru8043 Series, 100 H, 30%, Shielded, 0.287 Ohm, 1 A Rohs Compliant Bourns - 50M5083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru8043 Series, 100 H, 30%, Shielded, 0.287 Ohm, 1 A Rohs Compliant Bourns
50M5083
Surface Mount Power Inductor, Sru8043 Series, 100 H, 30%, Shielded, 0.287 Ohm, 1 A Rohs Compliant Bourns 50M5083
Surface Mount Power Inductor, SRU8043 Series, 100 H, 30%, Shielded, 0.287 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRU8043 Series, 100 H, 30%, Shielded, 0.287 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 1A, 30%, Shielded; Inductance Bourns - 38AC2411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1A, 30%, Shielded; Inductance Bourns
38AC2411
Inductor, 100Uh, 1A, 30%, Shielded; Inductance Bourns 38AC2411
INDUCTOR, 100UH, 1A, 30%, SHIELDED; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 1A, 30%, SHIELDED; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU8043 Series; Power Inductor Case:8mm x 8mm x 4.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRU8043-101Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU8043-101Y
Fixed Inductors SRU8043-101Y
FIXED IND 100UH 1A 287 MOHM SMD

FIXED IND 100UH 1A 287 MOHM SMD

Supplier's Site Datasheet
FIXED IND 100UH 1A 287 MOHM SMD - 103-SRU8043-101Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100UH 1A 287 MOHM SMD
103-SRU8043-101Y
FIXED IND 100UH 1A 287 MOHM SMD 103-SRU8043-101Y
FIXED IND 100UH 1A 287 MOHM SMD

FIXED IND 100UH 1A 287 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU8043-101Y 118-SRU8043-101YCT-ND 897568-SRU8043-101Y 09J3070 02J3324 50M5083 38AC2411 SRU8043-101Y 103-SRU8043-101Y
Product Name SMD 100UH 1A 287 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRU8043-101Y Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns Inductor, Power, 100Uh, 1A, 30%, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sru8043 Series, 100 H, 30%, Shielded, 0.287 Ohm, 1 A Rohs Compliant Bourns Inductor, 100Uh, 1A, 30%, Shielded; Inductance Bourns Fixed Inductors FIXED IND 100UH 1A 287 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details