Bourns, Inc. Surface Mount Inductors SRR7032-4R7M

Description
Bourns SRR7032-4R7M
Request a Quote Datasheet
Description
Bourns SRR7032-4R7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1229206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229206
Surface Mount Inductors 1229206
Bourns SRR7032-4R7M

Bourns SRR7032-4R7M

Supplier's Site
Surface Mount Inductors - 1728460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728460
Surface Mount Inductors 1728460
Bourns SRR7032-4R7M

Bourns SRR7032-4R7M

Supplier's Site
SMD 4.7UH 2A 42 MOHM Inductor and Choke - 71-SRR7032-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 42 MOHM Inductor and Choke
71-SRR7032-4R7M
SMD 4.7UH 2A 42 MOHM Inductor and Choke 71-SRR7032-4R7M
FIXED IND 4.7UH 2A 42 MOHM SMD Product overview: SRR7032-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 42 MOHM SMD Product overview: SRR7032-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR7032-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-4R7MTR-ND
Fixed Inductors SRR7032-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-4R7MCT-ND
Fixed Inductors SRR7032-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7032-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7032-4R7MDKR-ND
Fixed Inductors SRR7032-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1001267-SRR7032-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1001267-SRR7032-4R7M
Win Source Part Number: 1001267-SRR7032-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7032 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR7032-4R7M,-SRR70 32-4R7M-ND,SRR7032-4 R7MDKR,SRR7032-4R7MC T,SRR7032-4R7MTR,SRR 70324R7M,-SRR7032-4R 7MCT,-SRR7032-4R7MTR ,SRR7032-4R7M-ND Base Product Number: SRR7032 Current - Saturation (Isat): 2A

Win Source Part Number: 1001267-SRR7032-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 7.96MHz
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR7032-4R7M,-SRR7032-4R7M-ND,SRR7032-4R7MDKR,SRR7032-4R7MCT,SRR7032-4R7MTR,SRR70324R7M,-SRR7032-4R7MCT,-SRR7032-4R7MTR,SRR7032-4R7M-ND
Base Product Number: SRR7032
Current - Saturation (Isat): 2A

Buy Now Datasheet
FIXED IND 4.7UH 2A 42 MOHM SMD - 103-SRR7032-4R7M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 2A 42 MOHM SMD
103-SRR7032-4R7M
FIXED IND 4.7UH 2A 42 MOHM SMD 103-SRR7032-4R7M
FIXED IND 4.7UH 2A 42 MOHM SMD

FIXED IND 4.7UH 2A 42 MOHM SMD

Supplier's Site
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Bourns - 02J3185 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Bourns
02J3185
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Bourns 02J3185
INDUCTOR, SHIELDED, 4.7UH, 2A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR7032 Series; DC Resistance Max:0.042ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR7032 Series; DC Resistance Max:0.042ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Bourns - 87W6059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Bourns
87W6059
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Bourns 87W6059
INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRR7032 Series; Power Inductor Case:7mm x 7mm x 3.2mm; DC Current Rating:2A RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRR7032 Series; Power Inductor Case:7mm x 7mm x 3.2mm; DC Current Rating:2A RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr7032 Series, 4.7 H, 20%, Shielded, 0.042 Ohm, 2 A Rohs Compliant Bourns - 06X7974 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr7032 Series, 4.7 H, 20%, Shielded, 0.042 Ohm, 2 A Rohs Compliant Bourns
06X7974
Surface Mount Power Inductor, Srr7032 Series, 4.7 H, 20%, Shielded, 0.042 Ohm, 2 A Rohs Compliant Bourns 06X7974
Surface Mount Power Inductor, SRR7032 Series, 4.7 H, 20%, Shielded, 0.042 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR7032 Series, 4.7 H, 20%, Shielded, 0.042 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1229206 1728460 71-SRR7032-4R7M SRR7032-4R7MTR-ND 1001267-SRR7032-4R7M 103-SRR7032-4R7M 02J3185 87W6059 06X7974
Product Name Surface Mount Inductors Surface Mount Inductors SMD 4.7UH 2A 42 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 4.7UH 2A 42 MOHM SMD Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Bourns Surface Mount Power Inductor, Srr7032 Series, 4.7 H, 20%, Shielded, 0.042 Ohm, 2 A Rohs Compliant Bourns
Technology Wirewound Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 7032 7032
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details