FIXED IND 47UH 1A 390 MOHM SMD Product overview: VLS5045EX-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1A, 390 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1A, 390 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-470M can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 1A 390mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1A 390mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1A 390mOhm Max Nonstandard
FIXED IND 47UH 1A 390 MOHM SMD
FIXED IND 47UH 1A 390 MOHM SMD
INDUCTOR, 47UH, 1A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Wirewou
1A 47uH ±20% 1.3A SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-VLS5045EX-470M | 1233195 | 445-174852-2-ND | 769-VLS5045EX-470M | VLS5045EX-470M | 32AC9100 | VLS5045EX-470M |
| Product Name | SMD 47UH 1A 390 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | FIXED IND 47UH 1A 390 MOHM SMD | Fixed Inductors | Inductor, 47Uh, 1A, 20%, Wirewound; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |