Bourns, Inc. Fixed Inductors SRN8040TA-220M

Description
22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-220MDKR-ND
Fixed Inductors SRN8040TA-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-220MTR-ND
Fixed Inductors SRN8040TA-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-220MCT-ND
Fixed Inductors SRN8040TA-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 2.9A 73mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1355918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355918
Surface Mount Inductors 1355918
Bourns SRN8040TA-220M

Bourns SRN8040TA-220M

Supplier's Site
Surface Mount Inductors - 2231816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231816
Surface Mount Inductors 2231816
Bourns SRN8040TA-220M

Bourns SRN8040TA-220M

Supplier's Site
Surface Mount Inductors - 2231817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231817
Surface Mount Inductors 2231817
Bourns SRN8040TA-220M

Bourns SRN8040TA-220M

Supplier's Site
Surface Mount Inductors - 2231817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231817P
Surface Mount Inductors 2231817P
Bourns SRN8040TA-220M

Bourns SRN8040TA-220M

Supplier's Site
SMD 22UH 2.9A 73 MOHM Inductor and Choke - 71-SRN8040TA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.9A 73 MOHM Inductor and Choke
71-SRN8040TA-220M
SMD 22UH 2.9A 73 MOHM Inductor and Choke 71-SRN8040TA-220M
FIXED IND 22UH 2.9A 73 MOHM SMD Product overview: SRN8040TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.9A 73 MOHM SMD Product overview: SRN8040TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 73 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 73 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095956-SRN8040TA-220M
Inductors, Coils, Chokes - Fixed Inductors 1095956-SRN8040TA-220M
Win Source Part Number: 1095956-SRN8040TA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 1MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 73mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): RLB0914-220KL; RLB9012-220KL; NRS8030T220MJGJ; NRS8040T220MJGJ; 1267AY-220M=P3; VLP8040T-220MSRN8040 TA-220M.; SRN8040TA220M; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-220MCT,SRN 8040TA-220MDKR,SRN80 40TA-220MTR Base Product Number: SRN8040TA Current - Saturation (Isat): 3.1A

Win Source Part Number: 1095956-SRN8040TA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 73mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): RLB0914-220KL; RLB9012-220KL; NRS8030T220MJGJ; NRS8040T220MJGJ; 1267AY-220M=P3; VLP8040T-220MSRN8040TA-220M.; SRN8040TA220M;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-220MCT,SRN8040TA-220MDKR,SRN8040TA-220MTR
Base Product Number: SRN8040TA
Current - Saturation (Isat): 3.1A

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns - 94Y3570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns
94Y3570
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns 94Y3570
INDUCTOR, AEC-Q200, 22UH, 2.9A, 20%; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.1A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, 2.9A, 20%; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Semishielded; Saturation Current (Isat):3.1A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns - 96Y9718 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns
96Y9718
Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns 96Y9718
INDUCTOR, AEC-Q200, 22UH, 2.9A, 20%; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.1A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, 2.9A, 20%; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Semishielded; Saturation Current (Isat):3.1A; Product Range:SRN8040TA Series; Power Inductor Case:8mm x 8mm x 3.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN8040TA-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040TA-220M
Fixed Inductors SRN8040TA-220M
FIXED IND 22UH 2.9A 73 MOHM SMD

FIXED IND 22UH 2.9A 73 MOHM SMD

Supplier's Site Datasheet
FIXED IND 22UH 2.9A 73 MOHM SMD - 103-SRN8040TA-220M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 2.9A 73 MOHM SMD
103-SRN8040TA-220M
FIXED IND 22UH 2.9A 73 MOHM SMD 103-SRN8040TA-220M
FIXED IND 22UH 2.9A 73 MOHM SMD

FIXED IND 22UH 2.9A 73 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040TA-220MDKR-ND 1355918 2231816 71-SRN8040TA-220M 1095956-SRN8040TA-220M 94Y3570 SRN8040TA-220M 103-SRN8040TA-220M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 22UH 2.9A 73 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 22Uh, 2.9A, 20%; Inductance Bourns Fixed Inductors FIXED IND 22UH 2.9A 73 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details