Bourns, Inc. Surface Mount Inductors SDR0805-101KL

Description
Bourns SDR0805-101KL
Request a Quote Datasheet
Description
Bourns SDR0805-101KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1245773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245773
Surface Mount Inductors 1245773
Bourns SDR0805-101KL

Bourns SDR0805-101KL

Supplier's Site
Surface Mount Inductors - 1229161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229161
Surface Mount Inductors 1229161
Bourns SDR0805-101KL

Bourns SDR0805-101KL

Supplier's Site
Surface Mount Inductors - 1818168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1818168
Surface Mount Inductors 1818168
Bourns SDR0805-101KL

Bourns SDR0805-101KL

Supplier's Site
Fixed Inductors - 118-SDR0805-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-101KLCT-ND
Fixed Inductors 118-SDR0805-101KLCT-ND
100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-101KLTR-ND
Fixed Inductors 118-SDR0805-101KLTR-ND
100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

100µH Unshielded Inductor 720mA 450mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-101KL
1095069-SDR0805-101KL
Fixed Inductors - SDR0805-101KL 1095069-SDR0805-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095069-SDR0805-101K L Packaging: Reel - TR Type: Wirewound Current Rating: 720mA Inductance: 100μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.1A Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 7MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095069-SDR0805-101KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 720mA
Inductance: 100μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.1A
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 7MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100UH 720MA 450MOHM Inductor and Choke - 71-SDR0805-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 720MA 450MOHM Inductor and Choke
71-SDR0805-101KL
100UH 720MA 450MOHM Inductor and Choke 71-SDR0805-101KL
FIXED IND 100UH 720MA 450MOHM SM Product overview: SDR0805-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 720MA 450MOHM SM Product overview: SDR0805-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 1.1A, Smd, Full Reel; Inductance Bourns - 83R8858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.1A, Smd, Full Reel; Inductance Bourns
83R8858
Inductor, Un-Shielded, 100Uh, 1.1A, Smd, Full Reel; Inductance Bourns 83R8858
INDUCTOR, UN-SHIELDED, 100UH, 1.1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:SDR0805 Series; DC Resistance Max:0.45ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:SDR0805 Series; DC Resistance Max:0.45ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0805 Series, 100 H, 10%, Unshielded, 0.45 Ohm, 720 Ma Rohs Compliant Bourns - 23T1116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 100 H, 10%, Unshielded, 0.45 Ohm, 720 Ma Rohs Compliant Bourns
23T1116
Surface Mount Power Inductor, Sdr0805 Series, 100 H, 10%, Unshielded, 0.45 Ohm, 720 Ma Rohs Compliant Bourns 23T1116
Surface Mount Power Inductor, SDR0805 Series, 100 H, 10%, Unshielded, 0.45 ohm, 720 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 100 H, 10%, Unshielded, 0.45 ohm, 720 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SDR0805-101KL
Inductors/Coils/Transformers >> Power Inductors SDR0805-101KL
720mA 100uH ±10% 1.1A SMD,7.8x7.8mm Power Inductors ROHS

720mA 100uH ±10% 1.1A SMD,7.8x7.8mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor;Filter;Ind 100uH;Tol +/-10%;Cur 0.72A;SMT;Case 0805;DCR 0.45 Ohms - 70153514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 100uH;Tol +/-10%;Cur 0.72A;SMT;Case 0805;DCR 0.45 Ohms
70153514
Inductor;Filter;Ind 100uH;Tol +/-10%;Cur 0.72A;SMT;Case 0805;DCR 0.45 Ohms 70153514
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
FIXED IND 100UH 720MA 450 MOHM - 103-SDR0805-101KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100UH 720MA 450 MOHM
103-SDR0805-101KL
FIXED IND 100UH 720MA 450 MOHM 103-SDR0805-101KL
FIXED IND 100UH 720MA 450 MOHM

FIXED IND 100UH 720MA 450 MOHM

Supplier's Site
Fixed Inductors - SDR0805-101KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0805-101KL
Fixed Inductors SDR0805-101KL
FIXED IND 100UH 720MA 450MOHM SM

FIXED IND 100UH 720MA 450MOHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1245773 1229161 118-SDR0805-101KLDKR-ND 1095069-SDR0805-101KL 71-SDR0805-101KL 83R8858 23T1116 SDR0805-101KL 70153514 103-SDR0805-101KL SDR0805-101KL
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SDR0805-101KL 100UH 720MA 450MOHM Inductor and Choke Inductor, Un-Shielded, 100Uh, 1.1A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0805 Series, 100 H, 10%, Unshielded, 0.45 Ohm, 720 Ma Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors Inductor;Filter;Ind 100uH;Tol +/-10%;Cur 0.72A;SMT;Case 0805;DCR 0.45 Ohms FIXED IND 100UH 720MA 450 MOHM Fixed Inductors
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Rated DC Current 1100 milliamps 1100 milliamps 720 milliamps 720 milliamps 720 milliamps 720 milliamps 1100 milliamps 720 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 0805 (2012m)
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers