Manufacturer: Taiyo Yuden
Win Source Part Number: 1083532-NRV2012T2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 154.8 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.2A 0.1548Ohm DCR T/R Product overview: NRV2012T2R2MGF from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRV2012T2R2MGF can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.2A 154.8 MOHM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1083532-NRV2012T2R2MGF | 587-4703-6-ND | 71-NRV2012T2R2MGF | 782-NRV2012T2R2MGF |
| Product Name | Fixed Inductors - NRV2012T2R2MGF | Fixed Inductors | 2.2uH 100KHz 1.2A Inductor and Choke | FIXED IND 2.2UH 1.2A 154.8 MOHM |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | -25 C (-13 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |