Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TA-I TECHNOLOGY CO., LTD.
UHP252012NF-R47MT01 -- 3.35A 400NH ±20% 28MΩ SMD POWER INDUCTORS ROHS
TA-I Technology Co., Ltd.
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
UHP252012NF-R47MT01
Description
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
16417-UHP252012NF-R47MT01
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
16417-UHP252012NF-R47MT01
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
16417-UHP252012NF-R47MT01
Product Name
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Common Mode Chokes - EMI8141MUTAG
EMI8141MUTAG
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Triad Magnetics
AX1005 - 102K Series SMD Power Shielded Inductors
AX1005-102K
Specs
Technology
Standard
DCR
0.0032 ohms
Rated DC Current
220 milliamps
View Details
2
suppliers
Majestic Transformer Co.
High Frequency Transformers & Chokes
View Details
RS Components, Ltd.
Common Mode Chokes
1730177
Specs
Application
Common Mode Choke
Inductance Range
1000 microH
Rated DC Current
500 milliamps
View Details