Bourns, Inc. SMD 27UH 1.3A 120 MOHM Inductor and Choke SDR0805-270KL

Description
FIXED IND 27UH 1.3A 120 MOHM SMD Product overview: SDR0805-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH 1.3A 120 MOHM SMD Product overview: SDR0805-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH 1.3A 120 MOHM Inductor and Choke - 71-SDR0805-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.3A 120 MOHM Inductor and Choke
71-SDR0805-270KL
SMD 27UH 1.3A 120 MOHM Inductor and Choke 71-SDR0805-270KL
FIXED IND 27UH 1.3A 120 MOHM SMD Product overview: SDR0805-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.3A 120 MOHM SMD Product overview: SDR0805-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0805-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-270KLTR-ND
Fixed Inductors 118-SDR0805-270KLTR-ND
27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-270KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-270KLCT-ND
Fixed Inductors 118-SDR0805-270KLCT-ND
27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 1.3A 120 MOHM SMD

FIXED IND 27UH 1.3A 120 MOHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 27Uh, 2.1A, Smd; Inductance Bourns - 61J8237 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 2.1A, Smd; Inductance Bourns
61J8237
Inductor, Un-Shielded, 27Uh, 2.1A, Smd; Inductance Bourns 61J8237
INDUCTOR, UN-SHIELDED, 27UH, 2.1A, SMD; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 2.1A, SMD; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 27Uh, 1.3A, Unshielded; Inductance Bourns - 57AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 27Uh, 1.3A, Unshielded; Inductance Bourns
57AC3417
Power Inductor, 27Uh, 1.3A, Unshielded; Inductance Bourns 57AC3417
POWER INDUCTOR, 27UH, 1.3A, UNSHIELDED; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 27UH, 1.3A, UNSHIELDED; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 27Uh, 2.1A, Smd, Full Reel; Inductance Bourns - 83R8863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 2.1A, Smd, Full Reel; Inductance Bourns
83R8863
Inductor, Un-Shielded, 27Uh, 2.1A, Smd, Full Reel; Inductance Bourns 83R8863
INDUCTOR, UN-SHIELDED, 27UH, 2.1A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; DC Resistance Max:0.12ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 2.1A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR0805 Series; DC Resistance Max:0.12ohm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 27UH 1.3A 120 MOHM SMD - 103-SDR0805-270KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 27UH 1.3A 120 MOHM SMD
103-SDR0805-270KL
FIXED IND 27UH 1.3A 120 MOHM SMD 103-SDR0805-270KL
FIXED IND 27UH 1.3A 120 MOHM SMD

FIXED IND 27UH 1.3A 120 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0805-270KL 118-SDR0805-270KLTR-ND 61J8237 83R8863 103-SDR0805-270KL
Product Name SMD 27UH 1.3A 120 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 27Uh, 2.1A, Smd; Inductance Bourns Inductor, Un-Shielded, 27Uh, 2.1A, Smd, Full Reel; Inductance Bourns FIXED IND 27UH 1.3A 120 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details