Bourns, Inc. SMD 22UH 1A 312 MOHM Inductor and Choke SRN5020-220M

Description
FIXED IND 22UH 1A 312 MOHM SMD Product overview: SRN5020-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1A 312 MOHM SMD Product overview: SRN5020-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1A 312 MOHM Inductor and Choke - 71-SRN5020-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1A 312 MOHM Inductor and Choke
71-SRN5020-220M
SMD 22UH 1A 312 MOHM Inductor and Choke 71-SRN5020-220M
FIXED IND 22UH 1A 312 MOHM SMD Product overview: SRN5020-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1A 312 MOHM SMD Product overview: SRN5020-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1184084-SRN5020-220M
Inductors, Coils, Chokes - Fixed Inductors 1184084-SRN5020-220M
Win Source Part Number: 1184084-SRN5020-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 312mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): SRN5020-220M.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-220MCT,SRN50 20-220MTR,SRN5020220 M,SRN5020-220MDKR Base Product Number: SRN5020 Current - Saturation (Isat): 900mA

Win Source Part Number: 1184084-SRN5020-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 312mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): SRN5020-220M.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-220MCT,SRN5020-220MTR,SRN5020220M,SRN5020-220MDKR
Base Product Number: SRN5020
Current - Saturation (Isat): 900mA

Buy Now Datasheet
FIXED IND 22UH 1A 312 MOHM SMD - 103-SRN5020-220M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1A 312 MOHM SMD
103-SRN5020-220M
FIXED IND 22UH 1A 312 MOHM SMD 103-SRN5020-220M
FIXED IND 22UH 1A 312 MOHM SMD

FIXED IND 22UH 1A 312 MOHM SMD

Supplier's Site
Inductor, Semi-Shielded, 22Uh, 1A, 20%, Smd; Inductance Bourns - 54W0073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 1A, 20%, Smd; Inductance Bourns
54W0073
Inductor, Semi-Shielded, 22Uh, 1A, 20%, Smd; Inductance Bourns 54W0073
INDUCTOR, SEMI-SHIELDED, 22uH, 1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22uH, 1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020-220M 1184084-SRN5020-220M 103-SRN5020-220M 54W0073
Product Name SMD 22UH 1A 312 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 22UH 1A 312 MOHM SMD Inductor, Semi-Shielded, 22Uh, 1A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details