Bourns, Inc. SMD 39UH 650MA 420MOHM Inductor and Choke SDR0503-390KL

Description
FIXED IND 39UH 650MA 420MOHM SMD Product overview: SDR0503-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 650MA 420MOHM SMD Product overview: SDR0503-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 650MA 420MOHM Inductor and Choke - 71-SDR0503-390KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 650MA 420MOHM Inductor and Choke
71-SDR0503-390KL
SMD 39UH 650MA 420MOHM Inductor and Choke 71-SDR0503-390KL
FIXED IND 39UH 650MA 420MOHM SMD Product overview: SDR0503-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-390KL can be used for catalog matching and distributor lookup.

FIXED IND 39UH 650MA 420MOHM SMD Product overview: SDR0503-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 650MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 650MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-390KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0503-390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-390KLCT-ND
Fixed Inductors 118-SDR0503-390KLCT-ND
39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-390KLTR-ND
Fixed Inductors 118-SDR0503-390KLTR-ND
39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 650mA 420mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274818-SDR0503-390KL
Inductors, Coils, Chokes - Fixed Inductors 1274818-SDR0503-390KL
Win Source Part Number: 1274818-SDR0503-390K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0503-390KL,118-SD R0503-390KLDKR,118-S DR0503-390KLTR,118-S DR0503-390KLCT Base Product Number: SDR0503 Current - Saturation (Isat): 800mA

Win Source Part Number: 1274818-SDR0503-390KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0503-390KL,118-SDR0503-390KLDKR,118-SDR0503-390KLTR,118-SDR0503-390KLCT
Base Product Number: SDR0503
Current - Saturation (Isat): 800mA

Buy Now Datasheet
FIXED IND 39UH 650MA 420 MOHM - 103-SDR0503-390KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39UH 650MA 420 MOHM
103-SDR0503-390KL
FIXED IND 39UH 650MA 420 MOHM 103-SDR0503-390KL
FIXED IND 39UH 650MA 420 MOHM

FIXED IND 39UH 650MA 420 MOHM

Supplier's Site
Inductor,ferrite,39Uh,10+% Tol,10-% Tol,2019-Case Rohs Compliant Bourns - 61J8083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,39Uh,10+% Tol,10-% Tol,2019-Case Rohs Compliant Bourns
61J8083
Inductor,ferrite,39Uh,10+% Tol,10-% Tol,2019-Case Rohs Compliant Bourns 61J8083
Inductor,Ferrite,39u H,10+% Tol,10-% Tol,2019-Case RoHS Compliant: Yes

Inductor,Ferrite,39uH,10+% Tol,10-% Tol,2019-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-390KL 118-SDR0503-390KLCT-ND 1274818-SDR0503-390KL 103-SDR0503-390KL 61J8083
Product Name SMD 39UH 650MA 420MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 39UH 650MA 420 MOHM Inductor,ferrite,39Uh,10+% Tol,10-% Tol,2019-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details