PA2983 series SMT Power Bead Inductor, up to 70A
65nH Shielded Inductor 24A 0.33mOhm Nonstandard
65nH Shielded Inductor 24A 0.33mOhm Nonstandard
65nH Shielded Inductor 24A 0.33mOhm Nonstandard
FIXED IND 65NH 24A 0.33 MOHM SMD Product overview: PA2983.650HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 0.33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 0.33 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2983.650HLT can be used for catalog matching and distributor lookup.
FIXED IND 65NH 30A 0.33 MOHM SMD
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2983.650HLT | 553-3764-6-ND | 71-PA2983.650HLT | 664-PA2983.650HLT |
| Product Name | Inductors | Fixed Inductors | SMD 24A 0.33 MOHM Inductor and Choke | FIXED IND 65NH 30A 0.33 MOHM SMD |
| Inductance Range | 0.0700 microH | 0.0650 microH | 0.0650 microH | |
| Lead Style | None | Surface Mount | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |