Bourns, Inc. Fixed Inductors SRR1208-330YL

Description
FIXED IND 33UH 2.8A 62 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 2.8A 62 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1208-330YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.8A 62 MOHM SMD

FIXED IND 33UH 2.8A 62 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-330YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-330YLCT-ND
Fixed Inductors 118-SRR1208-330YLCT-ND
33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-330YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-330YLTR-ND
Fixed Inductors 118-SRR1208-330YLTR-ND
33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 62mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 2.8A 62 MOHM Inductor and Choke - 71-SRR1208-330YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.8A 62 MOHM Inductor and Choke
71-SRR1208-330YL
SMD 33UH 2.8A 62 MOHM Inductor and Choke 71-SRR1208-330YL
FIXED IND 33UH 2.8A 62 MOHM SMD Product overview: SRR1208-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.8A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.8A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-330YL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.8A 62 MOHM SMD Product overview: SRR1208-330YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.8A, 62 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.8A, 62 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-330YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 6934561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934561
Surface Mount Inductors 6934561
Bourns SRR1208-330YL

Bourns SRR1208-330YL

Supplier's Site
Surface Mount Inductors - 6934561P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934561P
Surface Mount Inductors 6934561P
Bourns SRR1208-330YL

Bourns SRR1208-330YL

Supplier's Site
Surface Mount Inductors - 1729754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729754
Surface Mount Inductors 1729754
Bourns SRR1208-330YL

Bourns SRR1208-330YL

Supplier's Site
Inductor;Filter;Ind 33uH;Tol +/-15%;Cur2.8A;SMT;Case 1208;DCR 0.062 Ohms - 70153556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 33uH;Tol +/-15%;Cur2.8A;SMT;Case 1208;DCR 0.062 Ohms
70153556
Inductor;Filter;Ind 33uH;Tol +/-15%;Cur2.8A;SMT;Case 1208;DCR 0.062 Ohms 70153556
Features Ferrite DR and RI Core Current Up to 7.5 A Applications Input/Output of DC/DC Converters Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios

Features

  • Ferrite DR and RI Core
  • Current Up to 7.5 A
    Applications
  • Input/Output of DC/DC Converters
  • Power Supplies for: Portable Communication Equipment, Camcorders, LCD TVs and Car Radios
Supplier's Site
Inductor, Shielded, 33Uh, 3.8A, Smd; Inductance Bourns - 14P9698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 3.8A, Smd; Inductance Bourns
14P9698
Inductor, Shielded, 33Uh, 3.8A, Smd; Inductance Bourns 14P9698
INDUCTOR, SHIELDED, 33UH, 3.8A, SMD; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.062ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 3.8A, SMD; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.062ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns - 61J9088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns
61J9088
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns 61J9088
INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1208-330YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-330YL
Fixed Inductors SRR1208-330YL
FIXED IND 33UH 2.8A 62 MOHM SMD

FIXED IND 33UH 2.8A 62 MOHM SMD

Supplier's Site Datasheet
Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R - 103-SRR1208-330YL - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R
103-SRR1208-330YL
Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R 103-SRR1208-330YL
Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R

Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1208-330YLDKR-ND 71-SRR1208-330YL 6934561 6934561P 70153556 14P9698 61J9088 SRR1208-330YL 103-SRR1208-330YL
Product Name Fixed Inductors SMD 33UH 2.8A 62 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor;Filter;Ind 33uH;Tol +/-15%;Cur2.8A;SMT;Case 1208;DCR 0.062 Ohms Inductor, Shielded, 33Uh, 3.8A, Smd; Inductance Bourns Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns Fixed Inductors Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data