TDK U.S.A. Corporation SMD 22UH 4A 31.56 MOHM Inductor and Choke SLF12575T-220M4R0-H

Description
FIXED IND 22UH 4A 31.56 MOHM SMD Product overview: SLF12575T-220M4R0-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 31.56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 31.56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-220M4R0 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 4A 31.56 MOHM SMD Product overview: SLF12575T-220M4R0-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 31.56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 31.56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-220M4R0 -H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 4A 31.56 MOHM Inductor and Choke - 71-SLF12575T-220M4R0-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4A 31.56 MOHM Inductor and Choke
71-SLF12575T-220M4R0-H
SMD 22UH 4A 31.56 MOHM Inductor and Choke 71-SLF12575T-220M4R0-H
FIXED IND 22UH 4A 31.56 MOHM SMD Product overview: SLF12575T-220M4R0-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 31.56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 31.56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-220M4R0 -H can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4A 31.56 MOHM SMD Product overview: SLF12575T-220M4R0-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4A, 31.56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4A, 31.56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF12575T-220M4R0-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3856-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3856-2-ND
Fixed Inductors 445-3856-2-ND
22µH Shielded Wirewound Inductor 4A 31.56mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 31.56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3856-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3856-1-ND
Fixed Inductors 445-3856-1-ND
22µH Shielded Wirewound Inductor 4A 31.56mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 31.56mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF12575T-220M4R0-H
1096854-SLF12575T-220M4R0-H
Fixed Inductors - SLF12575T-220M4R0-H 1096854-SLF12575T-220M4R0-H
Manufacturer: TDK Corporation Win Source Part Number: 1096854-SLF12575T-22 0M4R0-H Packaging: Reel - TR Type: Wirewound Current Rating: 4A Inductance: 22μH Height - Seated (Max): 0.309" (7.85mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 4A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31.56 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1096854-SLF12575T-220M4R0-H
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4A
Inductance: 22μH
Height - Seated (Max): 0.309" (7.85mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 4A
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31.56 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors SLF12575T-220M4R0-H
FIXED IND 22UH 4A 31.56 MOHM SMD

FIXED IND 22UH 4A 31.56 MOHM SMD

Supplier's Site Datasheet
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R - 769-SLF12575T-220M4R0-H - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R
769-SLF12575T-220M4R0-H
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R 769-SLF12575T-220M4R0-H
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R

Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF12575T-220M4R0-H 445-3856-2-ND 1096854-SLF12575T-220M4R0-H SLF12575T-220M4R0-H 769-SLF12575T-220M4R0-H
Product Name SMD 22UH 4A 31.56 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SLF12575T-220M4R0-H Fixed Inductors Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details