FIXED IND 4.7UH 7.9A 9.5MOHM SMD Product overview: P1173.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 7.9A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 7.9A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1173.472NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929798-P1173.472NLT
Series: P1173NL
Operating Temperature Range: -40°C ~ 130°C
Features: 4.7 µH Shielded Wirewound Inductor 7.9 A 9.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1976-6, 553-1976-2, P1173472NLT, 553-1976-1, P1173.472NLT-ND
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard
Fixed Inductors SHD DRUM CORE IND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P1173.472NLT | 929798-P1173.472NLT | 553-1976-1-ND | 664-P1173.472NLT |
| Product Name | SMD 4.7UH 7.9A 9.5MOHM Inductor and Choke | Fixed Inductors - P1173.472NLT | Fixed Inductors | Fixed Inductors SHD DRUM CORE IND |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Inductance Range | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |