Murata Power Solutions 2A Inductor and Choke PLA10AN9012R0D2B

Description
CMC 2A 2LN TH Product overview: PLA10AN9012R0D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN9012R0D2B can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMC 2A 2LN TH Product overview: PLA10AN9012R0D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN9012R0D2B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2A Inductor and Choke - 839-PLA10AN9012R0D2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A Inductor and Choke
839-PLA10AN9012R0D2B
2A Inductor and Choke 839-PLA10AN9012R0D2B
CMC 2A 2LN TH Product overview: PLA10AN9012R0D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN9012R0D2B can be used for catalog matching and distributor lookup.

CMC 2A 2LN TH Product overview: PLA10AN9012R0D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN9012R0D2B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AN9012R0D2B
810408-PLA10AN9012R0D2B
Common Mode Chokes - PLA10AN9012R0D2B 810408-PLA10AN9012R0D2B
Manufacturer: Murata Electronics Win Source Part Number: 810408-PLA10AN9012R0 D2B Packaging: Bulk Mounting Style: Through Hole Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -25°C ~ 60°C Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,260 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 810408-PLA10AN9012R0D2B
Packaging: Bulk
Mounting Style: Through Hole
Voltage Rating - DC: 300V
Filter Type: Power Line
Number of Lines: 2
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -25°C ~ 60°C
Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm)
Manufacturer Package: Vertical, 4 PC Pin
Height (Maximum): 0.689" (17.50mm)
Current Rating (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,260
MSL Level: 1 (Unlimited)

Buy Now
Ind Common Mode Choke 900uH 2A Pin Bulk - 535-PLA10AN9012R0D2B - Utmel Electronic Limited
Hong Kong, China
Ind Common Mode Choke 900uH 2A Pin Bulk
535-PLA10AN9012R0D2B
Ind Common Mode Choke 900uH 2A Pin Bulk 535-PLA10AN9012R0D2B
Ind Common Mode Choke 900uH 2A Pin Bulk

Ind Common Mode Choke 900uH 2A Pin Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PLA10AN9012R0D2B 810408-PLA10AN9012R0D2B 535-PLA10AN9012R0D2B
Product Name 2A Inductor and Choke Common Mode Chokes - PLA10AN9012R0D2B Ind Common Mode Choke 900uH 2A Pin Bulk
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F) -25 C (-13 F)
Mounting Option Through Hole Through Hole; Through Hole
Packing Method Bulk Bulk; Bulk Bulk; Bulk
Rated DC Current 2000 milliamps 2000 milliamps
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J122SAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details