TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1.9A 146MOHM Inductor and Choke TFM201610ALM-2R2MTAA

Description
FIXED IND 2.2UH 1.9A 146MOHM SMD Product overview: TFM201610ALM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 146MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 146MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-2R2M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.9A 146MOHM SMD Product overview: TFM201610ALM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 146MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 146MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-2R2M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.9A 146MOHM Inductor and Choke - 71-TFM201610ALM-2R2MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.9A 146MOHM Inductor and Choke
71-TFM201610ALM-2R2MTAA
SMD 2.2UH 1.9A 146MOHM Inductor and Choke 71-TFM201610ALM-2R2MTAA
FIXED IND 2.2UH 1.9A 146MOHM SMD Product overview: TFM201610ALM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 146MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 146MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-2R2M TAA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.9A 146MOHM SMD Product overview: TFM201610ALM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 146MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 146MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-2R2MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174186-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174186-6-ND
Fixed Inductors 445-174186-6-ND
2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174186-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174186-1-ND
Fixed Inductors 445-174186-1-ND
2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174186-2-ND
Fixed Inductors 445-174186-2-ND
2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

2.2µH Shielded Thin Film Inductor 1.9A 146mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TFM201610ALM-2R2MTAA
1106842-TFM201610ALM-2R2MTAA
Fixed Inductors - TFM201610ALM-2R2MTAA 1106842-TFM201610ALM-2R2MTAA
Manufacturer: TDK Corporation Win Source Part Number: 1106842-TFM201610ALM -2R2MTAA Packaging: Reel - TR Type: Thin Film Current Rating: 1.9A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 2.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 146 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1106842-TFM201610ALM-2R2MTAA
Packaging: Reel - TR
Type: Thin Film
Current Rating: 1.9A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 2.6A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 146 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 2.2Uh, Thin Film, 2.1A; Inductance Tdk - 28AH5278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Thin Film, 2.1A; Inductance Tdk
28AH5278
Inductor, 2.2Uh, Thin Film, 2.1A; Inductance Tdk 28AH5278
INDUCTOR, 2.2UH, THIN FILM, 2.1A; Inductance:2.2µH; Product Range:TFM-ALM Series; DC Current Rating:2.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.146ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2UH, THIN FILM, 2.1A; Inductance:2.2µH; Product Range:TFM-ALM Series; DC Current Rating:2.1A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.146ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 2.2UH 1.9A 146 MOHM - 769-TFM201610ALM-2R2MTAA - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.9A 146 MOHM
769-TFM201610ALM-2R2MTAA
FIXED IND 2.2UH 1.9A 146 MOHM 769-TFM201610ALM-2R2MTAA
FIXED IND 2.2UH 1.9A 146 MOHM

FIXED IND 2.2UH 1.9A 146 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
TFM201610ALM-2R2MTAA
Inductors/Coils/Transformers >> Inductors (SMD) TFM201610ALM-2R2MTAA
1.9A 2.2uH ±20% 2.6A 130mΩ SMD,1.6x2mm Inductors (SMD) ROHS

1.9A 2.2uH ±20% 2.6A 130mΩ SMD,1.6x2mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors TFM201610ALM-2R2MTAA
FIXED IND 2.2UH 1.9A 146MOHM SMD

FIXED IND 2.2UH 1.9A 146MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-TFM201610ALM-2R2MTAA 445-174186-6-ND 1106842-TFM201610ALM-2R2MTAA 28AH5278 769-TFM201610ALM-2R2MTAA TFM201610ALM-2R2MTAA TFM201610ALM-2R2MTAA
Product Name SMD 2.2UH 1.9A 146MOHM Inductor and Choke Fixed Inductors Fixed Inductors - TFM201610ALM-2R2MTAA Inductor, 2.2Uh, Thin Film, 2.1A; Inductance Tdk FIXED IND 2.2UH 1.9A 146 MOHM Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Core Material Metal Thin Film Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data