Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP6540-390M

Description
Win Source Part Number: 1273818-SRP6540-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 322mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-390MDKR,SRP6 540-390MCT,2266-SRP6 540-390M,SRP6540-390 MTR Base Product Number: SRP6540 Current - Saturation (Isat): 1.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1273818-SRP6540-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 322mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-390MDKR,SRP6 540-390MCT,2266-SRP6 540-390M,SRP6540-390 MTR Base Product Number: SRP6540 Current - Saturation (Isat): 1.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273818-SRP6540-390M
Inductors, Coils, Chokes - Fixed Inductors 1273818-SRP6540-390M
Win Source Part Number: 1273818-SRP6540-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP6540 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: Nonstandard DC Resistance (DCR): 322mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP6540-390MDKR,SRP6 540-390MCT,2266-SRP6 540-390M,SRP6540-390 MTR Base Product Number: SRP6540 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1273818-SRP6540-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP6540
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 322mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP6540-390MDKR,SRP6540-390MCT,2266-SRP6540-390M,SRP6540-390MTR
Base Product Number: SRP6540
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Fixed Inductors - SRP6540-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-390MDKR-ND
Fixed Inductors SRP6540-390MDKR-ND
39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-390MTR-ND
Fixed Inductors SRP6540-390MTR-ND
39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP6540-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP6540-390MCT-ND
Fixed Inductors SRP6540-390MCT-ND
39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1.8A 322mOhm Max Nonstandard

Buy Now Datasheet
SMD 39UH 1.8A 322 MOHM Inductor and Choke - 71-SRP6540-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1.8A 322 MOHM Inductor and Choke
71-SRP6540-390M
SMD 39UH 1.8A 322 MOHM Inductor and Choke 71-SRP6540-390M
FIXED IND 39UH 1.8A 322 MOHM SMD Product overview: SRP6540-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.8A, 322 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.8A, 322 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1.8A 322 MOHM SMD Product overview: SRP6540-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.8A, 322 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.8A, 322 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 39Uh, 20%, 1.8A, Power; Inductance Bourns - 90W0883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 20%, 1.8A, Power; Inductance Bourns
90W0883
Inductor, 39Uh, 20%, 1.8A, Power; Inductance Bourns 90W0883
INDUCTOR, 39UH, 20%, 1.8A, POWER; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 39UH, 20%, 1.8A, POWER; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRP6540 Series; Power Inductor Case:7.2mm x 6.5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 39UH 1.8A 322 MOHM SMD - 103-SRP6540-390M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39UH 1.8A 322 MOHM SMD
103-SRP6540-390M
FIXED IND 39UH 1.8A 322 MOHM SMD 103-SRP6540-390M
FIXED IND 39UH 1.8A 322 MOHM SMD

FIXED IND 39UH 1.8A 322 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273818-SRP6540-390M SRP6540-390MDKR-ND 71-SRP6540-390M 90W0883 103-SRP6540-390M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 39UH 1.8A 322 MOHM Inductor and Choke Inductor, 39Uh, 20%, 1.8A, Power; Inductance Bourns FIXED IND 39UH 1.8A 322 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Powdered Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details