Bourns, Inc. 4.7UH 6.8A 15.5MOHM Inductor and Choke SRR1260-4R7Y

Description
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 6.8A 15.5MOHM Inductor and Choke - 71-SRR1260-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 6.8A 15.5MOHM Inductor and Choke
71-SRR1260-4R7Y
4.7UH 6.8A 15.5MOHM Inductor and Choke 71-SRR1260-4R7Y
FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6.8A 15.5MOHM SM Product overview: SRR1260-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.8A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.8A, 15.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-4R7Y - 897508-SRR1260-4R7Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-4R7Y
897508-SRR1260-4R7Y
Fixed Inductors - SRR1260-4R7Y 897508-SRR1260-4R7Y
Manufacturer: Bourns Inc. Win Source Part Number: 897508-SRR1260-4R7Y Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 6.8 A 15.5mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260-4R7YTR, -SRR1260-4R7Y, SRR12604R7Y, SRR1260-4R7YDKR, -SRR1260-4R7YTR, -SRR1260-4R7YCT, SRR1260-4R7YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897508-SRR1260-4R7Y
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 6.8 A 15.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260-4R7YTR, -SRR1260-4R7Y, SRR12604R7Y, SRR1260-4R7YDKR, -SRR1260-4R7YTR, -SRR1260-4R7YCT, SRR1260-4R7YCT

Buy Now Datasheet
Fixed Inductors - SRR1260-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-4R7YTR-ND
Fixed Inductors SRR1260-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-4R7YCT-ND
Fixed Inductors SRR1260-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-4R7YDKR-ND
Fixed Inductors SRR1260-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.8A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 7A, Smd; Inductance Bourns - 04P2023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 7A, Smd; Inductance Bourns
04P2023
Inductor, Shielded, 4.7Uh, 7A, Smd; Inductance Bourns 04P2023
INDUCTOR, SHIELDED, 4.7UH, 7A, SMD; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Inductor Type:PowerRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 7A, SMD; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; Inductor Type:PowerRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 6.8A, 30%; Inductance Bourns - 02J3138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 6.8A, 30%; Inductance Bourns
02J3138
Inductor, Shielded, 4.7Uh, 6.8A, 30%; Inductance Bourns 02J3138
INDUCTOR, SHIELDED, 4.7UH, 6.8A, 30%; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.0155ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 6.8A, 30%; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.0155ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 6.8A, 30%, Shielded; Inductance Bourns - 57AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 6.8A, 30%, Shielded; Inductance Bourns
57AC3500
Inductor, 4.7Uh, 6.8A, 30%, Shielded; Inductance Bourns 57AC3500
INDUCTOR, 4.7UH, 6.8A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 6.8A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/ - 103-SRR1260-4R7Y - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/
103-SRR1260-4R7Y
Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/ 103-SRR1260-4R7Y
Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/

Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/

Supplier's Site
Fixed Inductors - SRR1260-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-4R7Y
Fixed Inductors SRR1260-4R7Y
FIXED IND 4.7UH 6.8A 15.5MOHM SM

FIXED IND 4.7UH 6.8A 15.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1260-4R7Y 897508-SRR1260-4R7Y SRR1260-4R7YTR-ND 04P2023 02J3138 57AC3500 103-SRR1260-4R7Y SRR1260-4R7Y
Product Name 4.7UH 6.8A 15.5MOHM Inductor and Choke Fixed Inductors - SRR1260-4R7Y Fixed Inductors Inductor, Shielded, 4.7Uh, 7A, Smd; Inductance Bourns Inductor, Shielded, 4.7Uh, 6.8A, 30%; Inductance Bourns Inductor, 4.7Uh, 6.8A, 30%, Shielded; Inductance Bourns Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/ Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data