Manufacturer: Pulse
Win Source Part Number: 848998-PA4390.151HLT
Series: PA4390.XXXHLT
Features: 150 nH Inductor 68 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 553-3824-2, 553-3824-1, PA4390.151HLT-ND, 553-3824-6
FIXED IND 150NH 68A 0.185MOHM SM Product overview: PA4390.151HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68A, 0.185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68A, 0.185MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4390.151HLT can be used for catalog matching and distributor lookup.
150nH Shielded Inductor 68A 0.185mOhm Nonstandard
150nH Shielded Inductor 68A 0.185mOhm Nonstandard
150nH Shielded Inductor 68A 0.185mOhm Nonstandard
Ind Power Bead Shielded 150nH 15% 100KHz 68A T/R
FIXED IND 150NH 68A 0.185MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 848998-PA4390.151HLT | 71-PA4390.151HLT | 553-3824-6-ND | 664-PA4390.151HLT | PA4390.151HLT |
| Product Name | Fixed Inductors - PA4390.151HLT | 68A 0.185MOHM Inductor and Choke | Fixed Inductors | Ind Power Bead Shielded 150nH 15% 100KHz 68A T/R | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Power Choke | ||||
| Inductance Range | 0.1500 microH | 0.1500 microH | 0.1500 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |