Pulse Electronics Corporation Inductors PA1494.242NL

Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet
Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1494.242NL
PA1X9X SMT Planar Inductor Series, Up To 73A

PA1X9X SMT Planar Inductor Series, Up To 73A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA1494.242NL
929940-PA1494.242NL
Fixed Inductors - PA1494.242NL 929940-PA1494.242NL
Manufacturer: Pulse Win Source Part Number: 929940-PA1494.242NL Series: PA1494NL Operating Temperature Range: -40°C ~ 130°C Features: 2.42 µH Shielded Planar Inductor 30 A 1.8mOhm Max Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1871, PA1494.242NL-ND, PA1494242NL

Manufacturer: Pulse
Win Source Part Number: 929940-PA1494.242NL
Series: PA1494NL
Operating Temperature Range: -40°C ~ 130°C
Features: 2.42 µH Shielded Planar Inductor 30 A 1.8mOhm Max Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1871, PA1494.242NL-ND, PA1494242NL

Buy Now Datasheet
Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR - 664-PA1494.242NL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR
664-PA1494.242NL
Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR 664-PA1494.242NL
Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR

Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1494.242NL 929940-PA1494.242NL 664-PA1494.242NL
Product Name Inductors Fixed Inductors - PA1494.242NL Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR
Inductance Range 2.42 microH 2.42 microH
Lead Style None Surface Mount
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details