Bourns, Inc. Surface Mount Inductors SRR1208-270ML

Description
Bourns SRR1208-270ML Power Inductor
Request a Quote Datasheet
Description
Bourns SRR1208-270ML Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466158
Surface Mount Inductors 466158
Bourns SRR1208-270ML Power Inductor

Bourns SRR1208-270ML Power Inductor

Supplier's Site
Fixed Inductors - 118-SRR1208-270MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-270MLTR-ND
Fixed Inductors 118-SRR1208-270MLTR-ND
27µH Shielded Wirewound Inductor 3A 48mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-270MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27UH 3A 48 MOHM SMD

FIXED IND 27UH 3A 48 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-270MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-270MLCT-ND
Fixed Inductors 118-SRR1208-270MLCT-ND
27µH Shielded Wirewound Inductor 3A 48mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 3A 48mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1213106-SRR1208-270ML
Inductors, Coils, Chokes - Fixed Inductors 1213106-SRR1208-270ML
Win Source Part Number: 1213106-SRR1208-270M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 6.5MHz Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Alternative Parts (Cross-Reference): SRR1208-270ML.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-270MLCT,SRR1 208270ML,-SRR1208-27 0MLTR,SRR1208-270MLT R,-SRR1208-270ML,-SR R1208-270MLCT Base Product Number: SRR1208 Current - Saturation (Isat): 4.3A

Win Source Part Number: 1213106-SRR1208-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Alternative Parts (Cross-Reference): SRR1208-270ML.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-270MLCT,SRR1208270ML,-SRR1208-270MLTR,SRR1208-270MLTR,-SRR1208-270ML,-SRR1208-270MLCT
Base Product Number: SRR1208
Current - Saturation (Isat): 4.3A

Buy Now Datasheet
SMD 27UH 3A 48 MOHM Inductor and Choke - 71-SRR1208-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 3A 48 MOHM Inductor and Choke
71-SRR1208-270ML
SMD 27UH 3A 48 MOHM Inductor and Choke 71-SRR1208-270ML
FIXED IND 27UH 3A 48 MOHM SMD Product overview: SRR1208-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 3A 48 MOHM SMD Product overview: SRR1208-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-270ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-270ML
Fixed Inductors SRR1208-270ML
FIXED IND 27UH 3A 48 MOHM SMD

FIXED IND 27UH 3A 48 MOHM SMD

Supplier's Site Datasheet
FIXED IND 27UH 3A 48 MOHM SMD - 103-SRR1208-270ML - Utmel Electronic Limited
Hong Kong, China
FIXED IND 27UH 3A 48 MOHM SMD
103-SRR1208-270ML
FIXED IND 27UH 3A 48 MOHM SMD 103-SRR1208-270ML
FIXED IND 27UH 3A 48 MOHM SMD

FIXED IND 27UH 3A 48 MOHM SMD

Supplier's Site
Inductor, Shielded, 27Uh, 4.3A, Smd; Inductance Bourns - 83T0040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 27Uh, 4.3A, Smd; Inductance Bourns
83T0040
Inductor, Shielded, 27Uh, 4.3A, Smd; Inductance Bourns 83T0040
INDUCTOR, SHIELDED, 27UH, 4.3A, SMD; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.048ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 27UH, 4.3A, SMD; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.048ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 27Uh, 3A, Shielded; Inductance Bourns - 57AC3490 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 27Uh, 3A, Shielded; Inductance Bourns
57AC3490
Power Inductor, 27Uh, 3A, Shielded; Inductance Bourns 57AC3490
POWER INDUCTOR, 27UH, 3A, SHIELDED; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 27UH, 3A, SHIELDED; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 27Uh, 4.3A, Smd, Full Reel; Inductance Bourns - 61J9086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 27Uh, 4.3A, Smd, Full Reel; Inductance Bourns
61J9086
Inductor, Shielded, 27Uh, 4.3A, Smd, Full Reel; Inductance Bourns 61J9086
INDUCTOR, SHIELDED, 27UH, 4.3A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 27UH, 4.3A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:SRR1208 Series; Inductor Case / Package:-; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466158 118-SRR1208-270MLTR-ND 1213106-SRR1208-270ML 71-SRR1208-270ML SRR1208-270ML 103-SRR1208-270ML 83T0040 57AC3490
Product Name Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 27UH 3A 48 MOHM Inductor and Choke Fixed Inductors FIXED IND 27UH 3A 48 MOHM SMD Inductor, Shielded, 27Uh, 4.3A, Smd; Inductance Bourns Power Inductor, 27Uh, 3A, Shielded; Inductance Bourns
Application Power Choke RF Choke
Inductance Range 27 microH 27 microH 27 microH 27 microH 27 microH 27 microH
DCR 1.65 ohms 0.0480 ohms 0.0480 ohms 0.0480 ohms 0.0480 ohms
Rated DC Current 3000 milliamps 4300 milliamps 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details