TDK Corporation Fixed Inductors VLCF4020T-2R2N1R7

Description
2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLCF4020T-2R2N1R7DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLCF4020T-2R2N1R7TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLCF4020T-2R2N1R7CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.72A 59mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6142734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6142734
Surface Mount Inductors 6142734
TDK VLCF4020T-2R2N1R7

TDK VLCF4020T-2R2N1R7

Supplier's Site
Surface Mount Inductors - 6142734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6142734P
Surface Mount Inductors 6142734P
TDK VLCF4020T-2R2N1R7

TDK VLCF4020T-2R2N1R7

Supplier's Site
Surface Mount Inductors - 1084690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1084690
Surface Mount Inductors 1084690
TDK VLCF4020T-2R2N1R7

TDK VLCF4020T-2R2N1R7

Supplier's Site
SMD 2.2UH 1.72A 59MOHM Inductor and Choke - 71-VLCF4020T-2R2N1R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.72A 59MOHM Inductor and Choke
71-VLCF4020T-2R2N1R7
SMD 2.2UH 1.72A 59MOHM Inductor and Choke 71-VLCF4020T-2R2N1R7
FIXED IND 2.2UH 1.72A 59MOHM SMD Product overview: VLCF4020T-2R2N1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.72A, 59MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.72A, 59MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-2R2N1R7 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.72A 59MOHM SMD Product overview: VLCF4020T-2R2N1R7 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.72A, 59MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.72A, 59MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-2R2N1R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.2UH 1.72A 59 MOHM - 769-VLCF4020T-2R2N1R7 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.72A 59 MOHM
769-VLCF4020T-2R2N1R7
FIXED IND 2.2UH 1.72A 59 MOHM 769-VLCF4020T-2R2N1R7
FIXED IND 2.2UH 1.72A 59 MOHM

FIXED IND 2.2UH 1.72A 59 MOHM

Supplier's Site
Power Inductor, 2.2 Uh, 1.72A, 30%; Product Range Tdk - 33P8673 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2 Uh, 1.72A, 30%; Product Range Tdk
33P8673
Power Inductor, 2.2 Uh, 1.72A, 30%; Product Range Tdk 33P8673
POWER INDUCTOR, 2.2 uH, 1.72A, 30%; Product Range:TDK - VLCF4020 Series Magnetic Shielded Inductors; Inductance:2.2µH; Inductance Tolerance:± 30%; DC Resistance Max:0.059ohm; DC Current Rating:1.72A; Inductor Case Style:4020 RoHS Compliant: Yes

POWER INDUCTOR, 2.2 uH, 1.72A, 30%; Product Range:TDK - VLCF4020 Series Magnetic Shielded Inductors; Inductance:2.2µH; Inductance Tolerance:± 30%; DC Resistance Max:0.059ohm; DC Current Rating:1.72A; Inductor Case Style:4020 RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 2.19A, Smd; Inductance Tdk - 05X0448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.19A, Smd; Inductance Tdk
05X0448
Inductor, Shielded, 2.2Uh, 2.19A, Smd; Inductance Tdk 05X0448
INDUCTOR, SHIELDED, 2.2UH, 2.19A, SMD; Inductance:2.2µH; RMS Current (Irms):1.72A; Inductor Construction:Shielde d; Saturation Current (Isat):2.19A; Product Range:VLCF Series; Inductor Case / Package:-; DC Resistance Max:0.059ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.19A, SMD; Inductance:2.2µH; RMS Current (Irms):1.72A; Inductor Construction:Shielded; Saturation Current (Isat):2.19A; Product Range:VLCF Series; Inductor Case / Package:-; DC Resistance Max:0.059ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 1.72A, 30%, Shielded; Inductance Tdk - 91Y7122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.72A, 30%, Shielded; Inductance Tdk
91Y7122
Inductor, 2.2Uh, 1.72A, 30%, Shielded; Inductance Tdk 91Y7122
INDUCTOR, 2.2UH, 1.72A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.72A; Inductor Construction:Shielde d; Saturation Current (Isat):2.19A; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.72A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.72A; Inductor Construction:Shielded; Saturation Current (Isat):2.19A; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLCF4020T-2R2N1R7 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLCF4020T-2R2N1R7
Fixed Inductors VLCF4020T-2R2N1R7
FIXED IND 2.2UH 1.72A 59MOHM SMD

FIXED IND 2.2UH 1.72A 59MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLCF4020T-2R2N1R7DKR-ND 6142734 6142734P 71-VLCF4020T-2R2N1R7 769-VLCF4020T-2R2N1R7 33P8673 05X0448 91Y7122 VLCF4020T-2R2N1R7
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 2.2UH 1.72A 59MOHM Inductor and Choke FIXED IND 2.2UH 1.72A 59 MOHM Power Inductor, 2.2 Uh, 1.72A, 30%; Product Range Tdk Inductor, Shielded, 2.2Uh, 2.19A, Smd; Inductance Tdk Inductor, 2.2Uh, 1.72A, 30%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details