Pulse Electronics Corporation Inductors P0848NL

Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet
Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0848NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0848NL
Inductors P0848NL
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0848NL
1234143-P0848NL
Fixed Inductors - P0848NL 1234143-P0848NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234143-P0848NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234143-P0848NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 553-1121-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1121-ND
Fixed Inductors 553-1121-ND
50µH Shielded Toroidal Inductor 5A 50mOhm Radial, Vertical (Open)

50µH Shielded Toroidal Inductor 5A 50mOhm Radial, Vertical (Open)

Buy Now Datasheet
50UH 5A 50 MOHM Inductor and Choke - 71-P0848NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50UH 5A 50 MOHM Inductor and Choke
71-P0848NL
50UH 5A 50 MOHM Inductor and Choke 71-P0848NL
FIXED IND 50UH 5A 50 MOHM TH Product overview: P0848NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 5A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0848NL can be used for catalog matching and distributor lookup.

FIXED IND 50UH 5A 50 MOHM TH Product overview: P0848NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 5A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0848NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 50UH 5A 50 MOHM TH - 17639-P0848NL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 50UH 5A 50 MOHM TH
17639-P0848NL
FIXED IND 50UH 5A 50 MOHM TH 17639-P0848NL
FIXED IND 50UH 5A 50 MOHM TH

FIXED IND 50UH 5A 50 MOHM TH

Supplier's Site
Fixed Inductors - P0848NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P0848NL
Fixed Inductors P0848NL
FIXED IND 50UH 5A 50 MOHM TH

FIXED IND 50UH 5A 50 MOHM TH

Supplier's Site Datasheet
Inductor, 50Uh, Smt, 5A, 34.3X24.1Mm; Product Range Pulse Electronics - 46W2169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 50Uh, Smt, 5A, 34.3X24.1Mm; Product Range Pulse Electronics
46W2169
Inductor, 50Uh, Smt, 5A, 34.3X24.1Mm; Product Range Pulse Electronics 46W2169
INDUCTOR, 50UH, SMT, 5A, 34.3X24.1MM; Product Range:Simple Switcher Series; Inductance:50µH; RMS Current (Irms):5A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:5A; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

INDUCTOR, 50UH, SMT, 5A, 34.3X24.1MM; Product Range:Simple Switcher Series; Inductance:50µH; RMS Current (Irms):5A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; DC Current Rating:5A; Inductor Case Style:Through Hole; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0848NL 1234143-P0848NL 553-1121-ND 71-P0848NL 17639-P0848NL P0848NL 46W2169
Product Name Inductors Fixed Inductors - P0848NL Fixed Inductors 50UH 5A 50 MOHM Inductor and Choke FIXED IND 50UH 5A 50 MOHM TH Fixed Inductors Inductor, 50Uh, Smt, 5A, 34.3X24.1Mm; Product Range Pulse Electronics
Inductance Range 50 microH 50 microH 50 microH 50 microH 50 microH
Lead Style None Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers