TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors TFM201208ALD-1R0MTCA

Description
Win Source Part Number: 989420-TFM201208ALD- 1R0MTCA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALD Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 85mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181616-1,445-181 616-2,445-181616-6 Current - Saturation (Isat): 2.9A
Request a Quote Datasheet
Description
Win Source Part Number: 989420-TFM201208ALD- 1R0MTCA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALD Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 85mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181616-1,445-181 616-2,445-181616-6 Current - Saturation (Isat): 2.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
989420-TFM201208ALD-1R0MTCA
Inductors, Coils, Chokes - Fixed Inductors 989420-TFM201208ALD-1R0MTCA
Win Source Part Number: 989420-TFM201208ALD- 1R0MTCA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALD Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 85mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181616-1,445-181 616-2,445-181616-6 Current - Saturation (Isat): 2.9A

Win Source Part Number: 989420-TFM201208ALD-1R0MTCA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALD
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 85mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181616-1,445-181616-2,445-181616-6
Current - Saturation (Isat): 2.9A

Buy Now Datasheet
Fixed Inductors - 445-181616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181616-1-ND
Fixed Inductors 445-181616-1-ND
1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181616-6-ND
Fixed Inductors 445-181616-6-ND
1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181616-2-ND
Fixed Inductors 445-181616-2-ND
1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.4A 85mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 2.4A 85 MOHM Inductor and Choke - 71-TFM201208ALD-1R0MTCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.4A 85 MOHM Inductor and Choke
71-TFM201208ALD-1R0MTCA
SMD 1UH 2.4A 85 MOHM Inductor and Choke 71-TFM201208ALD-1R0MTCA
FIXED IND 1UH 2.4A 85 MOHM SMD Product overview: TFM201208ALD-1R0MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208ALD-1R0M TCA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.4A 85 MOHM SMD Product overview: TFM201208ALD-1R0MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.4A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.4A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208ALD-1R0MTCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
TFM201208ALD-1R0MTCA
Inductors/Coils/Transformers >> Power Inductors TFM201208ALD-1R0MTCA
2.4A 1uH ±20% 0805 Power Inductors ROHS

2.4A 1uH ±20% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 1Uh, 0805, 2.6A, Thin Film Rohs Compliant Tdk - 69AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0805, 2.6A, Thin Film Rohs Compliant Tdk
69AH2966
Inductor, 1Uh, 0805, 2.6A, Thin Film Rohs Compliant Tdk 69AH2966
INDUCTOR, 1UH, 0805, 2.6A, THIN FILM ROHS COMPLIANT: YES

INDUCTOR, 1UH, 0805, 2.6A, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 1UH 2.4A 85MOHM SMD - 769-TFM201208ALD-1R0MTCA - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 2.4A 85MOHM SMD
769-TFM201208ALD-1R0MTCA
FIXED IND 1UH 2.4A 85MOHM SMD 769-TFM201208ALD-1R0MTCA
FIXED IND 1UH 2.4A 85MOHM SMD

FIXED IND 1UH 2.4A 85MOHM SMD

Supplier's Site
Fixed Inductors TFM201208ALD-1R0MTCA
FIXED IND 1UH 2.4A 85 MOHM SMD

FIXED IND 1UH 2.4A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 989420-TFM201208ALD-1R0MTCA 445-181616-1-ND 71-TFM201208ALD-1R0MTCA TFM201208ALD-1R0MTCA 69AH2966 769-TFM201208ALD-1R0MTCA TFM201208ALD-1R0MTCA
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 2.4A 85 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 1Uh, 0805, 2.6A, Thin Film Rohs Compliant Tdk FIXED IND 1UH 2.4A 85MOHM SMD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thin Film Thin Film
Application RF Choke Power Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details